Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Navigon 2510 Explorer EU 41 navigator Handheld 8.89 cm (3.5") Touchscreen 122 g

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Navigon
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
2510 Explorer EU 41
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
B09022250
Category
With a GPS (global positioning system) receiver you will always know where you are and never lose your way, because of a smart American satellite system which this device can receive signals from. With most GPS receivers it is possible to have your position displayed on a map and quite a few can even tell you the way to wherever you want to go, the only thing you need to do is tell it your destination!
Navigators
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byNavigon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 7658
This statistic is based on the 95265 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 93073 free Open Icecat users.
Info modified on: 10 Aug 2018 03:57:39
The date of the most recent change of this product data-sheet in Icecat.
Long product name Navigon 2510 Explorer EU 41 navigator Handheld 8.89 cm (3.5") Touchscreen 122 g :
The short editorial description of Navigon 2510 Explorer EU 41 navigator Handheld 8.89 cm (3.5") Touchscreen 122 g

2510 Explorer EU 41 - 3.5" touchscreen 4:3, SiRF Atlas IV, Microsoft Windows CE, 1GB/2GB Flash, 64 MB RAM, Centrality Atlas IV (500MHz), TMC, 122 g
More>>>
Short summary description Navigon 2510 Explorer EU 41 navigator Handheld 8.89 cm (3.5") Touchscreen 122 g:
This short summary of the Navigon 2510 Explorer EU 41 navigator Handheld 8.89 cm (3.5") Touchscreen 122 g data-sheet is auto-generated and uses the product title and the first six key specs.

Navigon 2510 Explorer EU 41, 2D/3D, 8.89 cm (3.5"), 4:3, SiRFatlasIV, 500 MHz, Windows CE

Long summary description Navigon 2510 Explorer EU 41 navigator Handheld 8.89 cm (3.5") Touchscreen 122 g:
This is an auto-generated long summary of Navigon 2510 Explorer EU 41 navigator Handheld 8.89 cm (3.5") Touchscreen 122 g based on the first three specs of the first five spec groups.

Navigon 2510 Explorer EU 41. Map view options: 2D/3D. Display diagonal: 8.89 cm (3.5"), Native aspect ratio: 4:3. Processor model: SiRFatlasIV, Processor frequency: 500 MHz, Operating system installed: Windows CE. Form factor: Handheld. Battery technology: Lithium-Ion (Li-Ion), Battery capacity: 800 mAh