location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Navigon 6310 Europa navigator Fixed 10.9 cm (4.3") Touchscreen 170 g Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Navigon Check ‘Navigon’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
6310 Europa
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
B09021301
Category:
With a GPS (global positioning system) receiver you will always know where you are and never lose your way, because of a smart American satellite system which this device can receive signals from. With most GPS receivers it is possible to have your position displayed on a map and quite a few can even tell you the way to wherever you want to go, the only thing you need to do is tell it your destination!
Navigators Check ‘Navigon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Navigon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6990
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 10:41:17
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Navigon 6310 Europa navigator Fixed 10.9 cm (4.3") Touchscreen 170 g Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Fixed 10.9 cm (4.3") Black
  • - Auto
  • - Traffic Message Channel (TMC)
  • - Touchscreen
  • - Bluetooth
  • - 1300 mAh
Long product name Navigon 6310 Europa navigator Fixed 10.9 cm (4.3") Touchscreen 170 g Black :
The long product name of Navigon 6310 Europa navigator Fixed 10.9 cm (4.3") Touchscreen 170 g Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

6310 Europa
More>>>
Short summary description Navigon 6310 Europa navigator Fixed 10.9 cm (4.3") Touchscreen 170 g Black:
This short summary of the Navigon 6310 Europa navigator Fixed 10.9 cm (4.3") Touchscreen 170 g Black data-sheet is auto-generated and uses the product title and the first six key specs.

Navigon 6310 Europa, 2D/3D, 10.9 cm (4.3"), 16:9, SiRFatlasIV, 500 MHz, Windows CE

Long summary description Navigon 6310 Europa navigator Fixed 10.9 cm (4.3") Touchscreen 170 g Black:
This is an auto-generated long summary of Navigon 6310 Europa navigator Fixed 10.9 cm (4.3") Touchscreen 170 g Black based on the first three specs of the first five spec groups.

Navigon 6310 Europa. Map view options: 2D/3D. Display diagonal: 10.9 cm (4.3"), Native aspect ratio: 16:9. Processor model: SiRFatlasIV, Processor frequency: 500 MHz, Operating system installed: Windows CE. Form factor: Fixed, Product colour: Black. Battery capacity: 1300 mAh

Source Testseek summary Average rating
Reviews
Updated:
2011-08-02 03:27:04
Uk has collected 6 expert reviews for Navigon 6310 Europa navigator Fixed 10.9 cm (4.3") Touchscreen 170 g Black and the average expert rating is 85 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
85%
Source Review comments Score
techsmart.co.za
Updated:
2011-08-02 03:26:59
Navigon entered the South African market in November 2009 with three GPS units, making it very much the new kid on the block. Their units seem to be feature packed, stylish and most importantly incredibly well priced. The Navigon 6310, for instance, is...
Bottom line We were impressed by the Navigon 6310, except for its annoyingly slow satellite fix issues of course. FreshMaps in particular makes it an attractive offer as it really lightens the burden of forking out hundreds of rands for yearly updates- which are e...
0%
Country Distributor
United Kingdom 1 distributor(s)