Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Navigator PRESENTATION A3 (297×420 mm) Matte White printing paper

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Navigator
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PRESENTATION
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
NPR1000008
Category
Paper for use with ink jet printers, often with a special coating that makes the ink dry faster and/or last longer without fading.
printing paper
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Navigator: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 05 Sep 2014
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 3157
This statistic is based on the 76030 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 05-09-14 Only sponsoring brands are included in the free Open Icecat content distribution as used by 74293 free Open Icecat users .
Info modified on: 16 Dec 2017 04:18:42
The date of the most recent change of this product data-sheet in Icecat.
Long product name Navigator PRESENTATION A3 (297×420 mm) Matte White printing paper :
The short editorial description of Navigator PRESENTATION A3 (297×420 mm) Matte White printing paper

Presentation, 100gsm A3
More>>>
Short summary description Navigator PRESENTATION A3 (297×420 mm) Matte White printing paper:
This short summary of the Navigator PRESENTATION A3 (297×420 mm) Matte White printing paper data-sheet is auto-generated and uses the product title and the first six key specs.

Navigator PRESENTATION, A3 (297×420 mm), Matte, Laser/Inkjet printing, White, 100 g/m², 500 sheets

Long summary description Navigator PRESENTATION A3 (297×420 mm) Matte White printing paper:
This is an auto-generated long summary of Navigator PRESENTATION A3 (297×420 mm) Matte White printing paper based on the first three specs of the first five spec groups.

Navigator PRESENTATION. Paper size: A3 (297×420 mm), Finish type: Matte, Recommended usage: Laser/Inkjet printing. Sheets per pack: 500 sheets

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.