Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Namco Bandai Games Naruto Shippuden: Ultimate Ninja Storm Revolution - Rivals Edition, Xbox 360 Basic+DLC Xbox 360 English video game

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Namco Bandai Games
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Naruto Shippuden: Ultimate Ninja Storm Revolution - Rivals Edition, Xbox 360
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1061340
Category
Electronic games which involves a human interacting with a user interface, generating visual feedback on a video device such as a laptop, games console or handheld device.
video games
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Namco Bandai Games: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 05 Sep 2014
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 3486
This statistic is based on the 76071 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 05-09-14 Only sponsoring brands are included in the free Open Icecat content distribution as used by 74337 free Open Icecat users .
Info modified on: 14 Dec 2017 02:21:49
The date of the most recent change of this product data-sheet in Icecat.
Long product name Namco Bandai Games Naruto Shippuden: Ultimate Ninja Storm Revolution - Rivals Edition, Xbox 360 Basic+DLC Xbox 360 English video game :
The short editorial description of Namco Bandai Games Naruto Shippuden: Ultimate Ninja Storm Revolution - Rivals Edition, Xbox 360 Basic+DLC Xbox 360 English video game

Naruto Shippuden: Ultimate Ninja Storm Revolution - Rivals Edition, Xbox 360
More>>>
Short summary description Namco Bandai Games Naruto Shippuden: Ultimate Ninja Storm Revolution - Rivals Edition, Xbox 360 Basic+DLC Xbox 360 English video game:
This short summary of the Namco Bandai Games Naruto Shippuden: Ultimate Ninja Storm Revolution - Rivals Edition, Xbox 360 Basic+DLC Xbox 360 English video game data-sheet is auto-generated and uses the product title and the first six key specs.

Namco Bandai Games Naruto Shippuden: Ultimate Ninja Storm Revolution - Rivals Edition, Xbox 360, Xbox 360, Action / Fighting, Multiplayer mode, T (Teen)

Long summary description Namco Bandai Games Naruto Shippuden: Ultimate Ninja Storm Revolution - Rivals Edition, Xbox 360 Basic+DLC Xbox 360 English video game:
This is an auto-generated long summary of Namco Bandai Games Naruto Shippuden: Ultimate Ninja Storm Revolution - Rivals Edition, Xbox 360 Basic+DLC Xbox 360 English video game based on the first three specs of the first five spec groups.

Namco Bandai Games Naruto Shippuden: Ultimate Ninja Storm Revolution - Rivals Edition, Xbox 360. Game edition: Basic+DLC, Platform: Xbox 360, Genre: Action / Fighting, Multiplayer mode, ESRB rating: T (Teen), PEGI rating: 12, Developer: CyberConnect 2, Release date (DD/MM/YYYY): 12/09/2014

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Source Testseek summary Average rating
Reviews
Updated:
2014-11-19
Testseek has collected 9 expert reviews for Namco Bandai Games Naruto Shippuden: Ultimate Ninja Storm Revolution - Rivals Edition, Xbox 360 and the average expert rating is 65 of 100. The average score reflects the expert community’s view on this product. Click below and use Testseek to see all ratings, product awards and conclusions.
65%
Source Review comments Score
lazygamer.net
Updated:
2015-02-28
Naruto Shippuden! A beloved franchise, a popular character and the star of a series of games which are clearly invested in annual shadow clone entries which repeat the exact same gameplay year after year. But along comes Ultimate Ninja Storm Revolution, w...
Bottom line Another year, another dip into familiar waters with a game that isn't the revolution that fans have been waiting for. Believe it.Naruto Shippuden Ultimate Ninja Storm Revolution was reviewed by Darryn Bonthuys on a Xbox 360jQuery(document).ready(function(...
60%
lazygamer.net
Updated:
2015-02-28
I may be a fan of the source material, but the recent Naruto games have been anything but revolutionary. Not since the sublime Ultimate Ninja Storm 2 that was released way back in 2010 have the sequels managed to reach that benchmark. The next ninja chapt...
0%