location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Nady Systems Overhead Haanging Condenser Black Stage/performance microphone

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Nady Systems Check ‘Nady Systems’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Overhead Haanging Condenser
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
OHCM-200
Category:
Instrument for converting sound waves into electrical energy variations which may then be amplified, transmitted, or recorded.
Microphones Check ‘Nady Systems’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Nady Systems: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4596
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Nady Systems Overhead Haanging Condenser Black Stage/performance microphone
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Stage/performance microphone -37 dB 50 - 16000 Hz 200 Ω Unidirectional
  • - Wired 6.1 m
  • - Black
  • - Cables included: AUX
Long product name Nady Systems Overhead Haanging Condenser Black Stage/performance microphone :
The long product name of Nady Systems Overhead Haanging Condenser Black Stage/performance microphone. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

OHCM-200 - Overhead Haanging Condenser microphone
More>>>
Short summary description Nady Systems Overhead Haanging Condenser Black Stage/performance microphone:
This short summary of the Nady Systems Overhead Haanging Condenser Black Stage/performance microphone data-sheet is auto-generated and uses the product title and the first six key specs.

Nady Systems Overhead Haanging Condenser, Stage/performance microphone, -37 dB, 50 - 16000 Hz, 200 Ω, Unidirectional, Wired

Long summary description Nady Systems Overhead Haanging Condenser Black Stage/performance microphone:
This is an auto-generated long summary of Nady Systems Overhead Haanging Condenser Black Stage/performance microphone based on the first three specs of the first five spec groups.

Nady Systems Overhead Haanging Condenser. Type: Stage/performance microphone, Microphone sensitivity: -37 dB, Microphone frequency: 50 - 16000 Hz. Connectivity technology: Wired. Product colour: Black, Cable length: 6.1 m. Power supply type: 9 - 52 VDC. Width: 38 mm, Depth: 13 mm, Height: 13 mm

Source Testseek summary Average rating
Reviews
Updated:
2017-02-15 08:30:23
Uk has collected 10 expert reviews for Nady Systems Overhead Haanging Condenser Black Stage/performance microphone and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Review comments Score
techradar.com
Updated:
2017-02-15 08:30:18
The brand new GeForce GTX 460 has turned up in two rather different flavours; the full version like Zotac's GTX 460 1GB and this the paired-down, slightly cut-price, 768MB version.The GTX 460 is based on a new NVIDIA GPU and marks the first card sporti...
Good Massive overclocking headroom, Great EVGA warranty...
Bad The 1GB version is only £20 more, And is faster especially with the overclock applied...
70%
HEXUS.net
Updated:
2017-02-15 08:30:20
Focussing on value, EVGA sent us one it its GeForce GTX 460 768MB cards. Remember that it ships with the same frequencies as the 1,024MB part but is equipped with less memory and a narrower bus-width.The design is wholly different to ZOTAC's and mirro...
Bottom line The success of the GeForce GTX 460 cards is crucially important for NVIDIA and its range of board partners as it moves into the mainstream with the Fermi graphics architecture. Manufactured using silicon that is over 30 per cent smaller than on present...
80%
overclock3d.net
Updated:
2017-02-15 08:30:15
Anyone who can recall the last generation of GPUs will remember that far and away the absolute value for money choice was to have two ATI HD4770s in Crossfire. It gave enormous performance without breaking the bank and, by virtue of being two cards, wa...
Bottom line Let's cut right to the chase here, because the conclusion is obvious and I know you can't wait to watch the video.A bottom end GeForce GTX480 will set you back around £360 these days, which is much better than it was when it first launched but still a chu...
90%
fudzilla.com
Updated:
2017-02-15 08:30:18
While reviewing XFX's HD 5670, we decided to run some CrossFire tests and compare them to Nvidia's GTX 460, the latest DirectX 11 graphics card to appear on the market. Obviously, this is a rather strange comparison, but as the GTX 460 768MB costs twic...
0%
ixbtlabs.com
Updated:
2017-02-15 08:30:18
Finally, NVIDIA announced mid-end solutions based on its latest GeForce GTX 400 architecture that we examined as far back as in the beginning of this year (the most powerful product based on this architecture was rolled out later, in March). Now it's t...
Bottom line NVIDIA GeForce GTX 460 768MB is quite a success, considering the MSRP. It outperforms the cheaper AMD Radeon HD 5770 and performs on a par with (and in some tests outperforms) the similarly priced AMD Radeon HD 5830. Fast tesselation, the advantage of...
0%
Bit-Tech.net
Updated:
2017-02-15 08:30:20
The GTX 460 768MB performed admirably in our tests and it fell in line almost exactly where its price suggests it should - between a HD 5830 and HD 5850. It also has the dubious distinction of beating its cousin, the £200 GTX 465, in many of our tests - this is more of an indication of how...
80%
guru3d.com
Updated:
2017-02-15 08:30:23
we feel that the GTX 460 series is a very viable DX11 class product with no real negatives. If you want serious bang for buck the we say pick up a 768MB model, then clock it to 800 MHz after which you suddenly arrive in the R5850 performance level area. At roughly 200 USD you'll have really nice game performance in your...
0%
Country Distributor
United Kingdom 1 distributor(s)