Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

myPhone My33 12.7 cm (5") Dual SIM Android 5.1 3G Micro-USB 2 GB 16 GB 2500 mAh Blue

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
myPhone
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
My33
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MY33_BL
Category
Mobile phone that is able to perform many of the functions of a computer, typically having a relatively large screen and an operating system capable of running general-purpose applications.
Smartphones
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created bymyPhone: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 2854
This statistic is based on the 96188 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 93975 free Open Icecat users.
Info modified on: 07 Aug 2020 20:03:18
The date of the most recent change of this product data-sheet in Icecat.
Long product name myPhone My33 12.7 cm (5") Dual SIM Android 5.1 3G Micro-USB 2 GB 16 GB 2500 mAh Blue :
The short editorial description of myPhone My33 12.7 cm (5") Dual SIM Android 5.1 3G Micro-USB 2 GB 16 GB 2500 mAh Blue

My33 - 5" HD IPS, 3G/2G, MediaTek MT6592M 1.4GHz Octa-Core, RAM: 2GB, Dual Micro SIM, Micro SD, 13MP, Android 5.1 Lollipop
More>>>
Short summary description myPhone My33 12.7 cm (5") Dual SIM Android 5.1 3G Micro-USB 2 GB 16 GB 2500 mAh Blue:
This short summary of the myPhone My33 12.7 cm (5") Dual SIM Android 5.1 3G Micro-USB 2 GB 16 GB 2500 mAh Blue data-sheet is auto-generated and uses the product title and the first six key specs.

myPhone My33, 12.7 cm (5"), 2 GB, 16 GB, 13 MP, Android 5.1, Blue

Long summary description myPhone My33 12.7 cm (5") Dual SIM Android 5.1 3G Micro-USB 2 GB 16 GB 2500 mAh Blue:
This is an auto-generated long summary of myPhone My33 12.7 cm (5") Dual SIM Android 5.1 3G Micro-USB 2 GB 16 GB 2500 mAh Blue based on the first three specs of the first five spec groups.

myPhone My33. Display diagonal: 12.7 cm (5"), Display resolution: 1280 x 720 pixels, Display type: IPS. Processor frequency: 1.4 GHz, Processor family: MediaTek, Processor model: MT6592M. RAM capacity: 2 GB, Internal storage capacity: 16 GB. Rear camera resolution (numeric): 13 MP, Rear camera type: Single camera. SIM card capability: Dual SIM. Operating system installed: Android 5.1. Battery capacity: 2500 mAh. Product colour: Blue

Source Testseek summary Average rating
Reviews
Updated:
2016-12-10 05:01:08
Uk has collected 1 expert review for myPhone My33 12.7 cm (5") Dual SIM Android 5.1 3G Micro-USB 2 GB 16 GB 2500 mAh Blue but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Source Testseek summary Average rating
Reviews
Updated:
2016-12-10 05:01:08
Nl heeft 1 proffesionele recensie voor myPhone My33 12,7 cm (5") Dual SIM Android 5.1 3G Micro-USB 2 GB 16 GB 2500 mAh Blauw gevonden maar er is geen score hieraan gegeven. Klik hieronder om naar testseek te gaan en voor alle productbeoordelingen, -testen en -conclusies.
0%
Source Testseek summary Average rating
Reviews
Updated:
2016-12-10 05:01:08
Fr a recueilli 1 avis d’experts pour myPhone My33 12,7 cm (5") Double SIM Android 5.1 3G Micro-USB 2 Go 16 Go 2500 mAh Bleu mais aucune note n’a été accordée. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir toutes les notes, les prix de produits et les conclusions.
0%
Source Testseek summary Average rating
Reviews
Updated:
2016-12-10 05:01:08
De hat 1 Expertenmeinung für myPhone My33 12,7 cm (5 Zoll) Dual-SIM Android 5.1 3G Mikro-USB 2 GB 16 GB 2500 mAh Blau zusammengestellt, es wurde aber keine vollständige Beurteilung abgegeben. Klicken Sie unten und nutzen Sie Testseek um alle Beurteilungen, Produktauszeichnungen und Schlussfolgerungen sehen zu können.
0%
Source Testseek summary Average rating
Reviews
Updated:
2016-12-10 05:01:08
Testseek ha raccolto 1 recensione da parte di esperti per myPhone My33 12,7 cm (5") Doppia SIM Android 5.1 3G Micro-USB 2 GB 16 GB 2500 mAh Blu ma non ha ricevuto alcuna valutazione. Fate clic qui sotto e usate Testseek per visualizzare tutte le valutazioni, i premi ricevuti dal prodotto e le conclusioni.
0%
Source Testseek summary Average rating
Reviews
Updated:
2016-12-10 05:01:08
Es ha coleccionado 1 opiniones de expertos para myPhone My33 12,7 cm (5") SIM doble Android 5.1 3G MicroUSB 2 GB 16 GB 2500 mAh Azul pero no ha sido calificado por completo. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
0%
Source Testseek summary Average rating
Reviews
Updated:
2016-12-10 05:01:08
Dk har samlet 1 ekspertanmeldelse for myPhone My33 12,7 cm (5") Dual SIM Android 5.1 3G Micro-USB 2 GB 16 GB 2500 mAh Blå men der er ikke blevet givet nogen generel score. Klik nedenfor og brug Dk til at finde alle bedømmelser, produktpriser og konklusioner.
0%
Source Testseek summary Average rating
Reviews
Updated:
2016-12-10 05:01:08
Se har samlat in 1 experttest för myPhone My33 12,7 cm (5") Dubbla SIM-kort Android 5.1 3G Micro-USB 2 GB 16 GB 2500 mAh Blå men inget genomsnittligt betyg har angivits. Klicka nedanför och använd Se för att se alla utmärkelser och kommentarer.
0%
Source Review comments Score
filipinotechaddict.net
Updated:
2017-05-16 03:41:26
Smartphones around P5,000 remains to be a soft spot for many Pinoys on a tight budget. We read many comments from users that although the MyPhone My36 is a bang-for-buck smartphone, it remains to be out of reach for many budget conscious buyers. We think...
Bottom line No phone is perfect but the MyPhone My33 got many points to be a good phone for the price point. Good display, decent camera, excellent build quality, and good battery life. You should consider buying one this graduation season especially MyPhone is truly...
0%