location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

MyKronoz ZeSplash 3.91 cm (1.54") LCD Digital 240 x 240 pixels Touchscreen Yellow

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
MyKronoz Check ‘MyKronoz’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ZeSplash
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
KRZESPLASH-YELLOW
Category:
Computerized wristwatches which can run mobile apps and sometimes function as portable media players, offering playback of FM radio, audio, and video files to the user via a Bluetooth headset. Some smartwatches have full mobile phone capability, and can make or answer phone calls.
Smartwatches & Sport Watches Check ‘MyKronoz’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by MyKronoz: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 14835
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 02 Aug 2022 15:47:56
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points MyKronoz ZeSplash 3.91 cm (1.54") LCD Digital 240 x 240 pixels Touchscreen Yellow
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Smartwatch Digital Touchscreen 3.91 cm (1.54") LCD
  • - 240 x 240 pixels
  • - Built-in microphone Built-in speaker(s)
  • - Bluetooth 3.0+HS
  • - Lithium-Ion (Li-Ion) 280 mAh
Long product name MyKronoz ZeSplash 3.91 cm (1.54") LCD Digital 240 x 240 pixels Touchscreen Yellow :
The long product name of MyKronoz ZeSplash 3.91 cm (1.54") LCD Digital 240 x 240 pixels Touchscreen Yellow. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

ZeSplash, 1.54' LCD 240 x 240, yellow
More>>>
Short summary description MyKronoz ZeSplash 3.91 cm (1.54") LCD Digital 240 x 240 pixels Touchscreen Yellow:
This short summary of the MyKronoz ZeSplash 3.91 cm (1.54") LCD Digital 240 x 240 pixels Touchscreen Yellow data-sheet is auto-generated and uses the product title and the first six key specs.

MyKronoz ZeSplash, 3.91 cm (1.54"), LCD, Touchscreen, 50 g

Long summary description MyKronoz ZeSplash 3.91 cm (1.54") LCD Digital 240 x 240 pixels Touchscreen Yellow:
This is an auto-generated long summary of MyKronoz ZeSplash 3.91 cm (1.54") LCD Digital 240 x 240 pixels Touchscreen Yellow based on the first three specs of the first five spec groups.

MyKronoz ZeSplash. Display diagonal: 3.91 cm (1.54"), Display technology: LCD, Display resolution: 240 x 240 pixels, Touchscreen. RAM capacity: 256 MB. Battery capacity: 280 mAh. Weight: 50 g. Band colour: Yellow

Source Testseek summary Average rating
Reviews
Updated:
2015-09-11 15:44:19
Uk has collected 7 expert reviews for MyKronoz ZeSplash 3.91 cm (1.54") LCD Digital 240 x 240 pixels Touchscreen Yellow and the average expert rating is 44 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
44%