Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

MyCom Intel Q8300 PC 2.5GHz Q8300 Midi Tower Black,Silver PC

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
MyCom
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Intel Q8300 PC
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
251643
Category
Personal Computers, PCs for short, are computers for personal usage. They always have the following components:\
\
- A processor (CPU), this is the heart of your computer, where the data processing is done.\
\
- Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor.\
\
- Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network.\
\
- Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies.\
\
- Hard disk, this is the permanent memory of your computer where your data is stored.\
\
- An optional DVD/CD player/recorder for reading/writing D
PCs/workstations show
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by MyCom: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 05 Nov 2009
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 14260
This statistic is based on the 75516 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 05-11-09 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73788 free Open Icecat users .
Info modified on: 15 Dec 2017 02:47:34
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description MyCom Intel Q8300 PC 2.5GHz Q8300 Midi Tower Black,Silver PC:
This short summary of the MyCom Intel Q8300 PC 2.5GHz Q8300 Midi Tower Black,Silver PC data-sheet is auto-generated and uses the product title and the first six key specs.
MyCom Intel Q8300 PC, 2.5 GHz, Intel Core 2 Quad, Q8300, 4 GB, 1000 GB, Windows 7 Home Premium
Long summary description MyCom Intel Q8300 PC 2.5GHz Q8300 Midi Tower Black,Silver PC :

MyCom Intel Q8300 PC. Processor frequency: 2.5 GHz, Processor family: Intel Core 2 Quad, Processor model: Q8300. Internal memory: 4 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 1000 GB, Card reader integrated. Discrete graphics adapter model: Intel GMA 3100. Operating system installed: Windows 7 Home Premium. Power supply: 400 W. Chassis type: Midi Tower. Product type: PC. Colour of product: Black, Silver

This is an auto-generated long summary of MyCom Intel Q8300 PC 2.5GHz Q8300 Midi Tower Black,Silver PC based on the first three specs of the first five spec groups.
No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.