location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

MYBAT IPHONE6HPCTUFFEXTSO002NP mobile phone case 11.9 cm (4.7") Cover Grey, White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
MYBAT Check ‘MYBAT’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
IPHONE6HPCTUFFEXTSO002NP
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
IPHONE6HPCTUFFEXTSO002NP
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by MYBAT: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 1739
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Oct 2019 13:01:41
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points MYBAT IPHONE6HPCTUFFEXTSO002NP mobile phone case 11.9 cm (4.7") Cover Grey, White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Cover 11.9 cm (4.7") Apple
  • - Grey, White
  • - Crash proof, Dust resistant, Scratch resistant
Long product name MYBAT IPHONE6HPCTUFFEXTSO002NP mobile phone case 11.9 cm (4.7") Cover Grey, White :
The long product name of MYBAT IPHONE6HPCTUFFEXTSO002NP mobile phone case 11.9 cm (4.7") Cover Grey, White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

TUFF Extreme Hybrid Protector Cover for iPhone 6 - Natural Cream White/Iron Gray
More>>>
Short summary description MYBAT IPHONE6HPCTUFFEXTSO002NP mobile phone case 11.9 cm (4.7") Cover Grey, White:
This short summary of the MYBAT IPHONE6HPCTUFFEXTSO002NP mobile phone case 11.9 cm (4.7") Cover Grey, White data-sheet is auto-generated and uses the product title and the first six key specs.

MYBAT IPHONE6HPCTUFFEXTSO002NP, Cover, Apple, iPhone 6, 11.9 cm (4.7"), Grey, White

Long summary description MYBAT IPHONE6HPCTUFFEXTSO002NP mobile phone case 11.9 cm (4.7") Cover Grey, White:
This is an auto-generated long summary of MYBAT IPHONE6HPCTUFFEXTSO002NP mobile phone case 11.9 cm (4.7") Cover Grey, White based on the first three specs of the first five spec groups.

MYBAT IPHONE6HPCTUFFEXTSO002NP. Case type: Cover, Brand compatibility: Apple, Compatibility: iPhone 6, Maximum screen size: 11.9 cm (4.7"), Surface coloration: Pattern, Product colour: Grey, White