location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

MYBAT IPHONE5SMYJK562WP mobile phone case 10.2 cm (4") Wallet case Brown

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
MYBAT Check ‘MYBAT’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
IPHONE5SMYJK562WP
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
IPHONE5SMYJK562WP
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by MYBAT: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 2296
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Jun 2022 15:52:37
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points MYBAT IPHONE5SMYJK562WP mobile phone case 10.2 cm (4") Wallet case Brown
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Wallet case 10.2 cm (4") Apple
  • - Brown
  • - Crash proof, Dust resistant, Scratch resistant
Long product name MYBAT IPHONE5SMYJK562WP mobile phone case 10.2 cm (4") Wallet case Brown :
The long product name of MYBAT IPHONE5SMYJK562WP mobile phone case 10.2 cm (4") Wallet case Brown. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Apple iPhone 5S/5 MyJacket Wallet with Tray and Package - Brown
More>>>
Short summary description MYBAT IPHONE5SMYJK562WP mobile phone case 10.2 cm (4") Wallet case Brown:
This short summary of the MYBAT IPHONE5SMYJK562WP mobile phone case 10.2 cm (4") Wallet case Brown data-sheet is auto-generated and uses the product title and the first six key specs.

MYBAT IPHONE5SMYJK562WP, Wallet case, Apple, iPhone 5S/5, 10.2 cm (4"), Brown

Long summary description MYBAT IPHONE5SMYJK562WP mobile phone case 10.2 cm (4") Wallet case Brown:
This is an auto-generated long summary of MYBAT IPHONE5SMYJK562WP mobile phone case 10.2 cm (4") Wallet case Brown based on the first three specs of the first five spec groups.

MYBAT IPHONE5SMYJK562WP. Case type: Wallet case, Brand compatibility: Apple, Compatibility: iPhone 5S/5, Maximum screen size: 10.2 cm (4"), Surface coloration: Monochromatic, Product colour: Brown