Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - Cover Samsung
- - Thermoplastic polyurethane (TPU)
- - Transparent
- - Dust resistant, Scratch resistant, Shock resistant, Splash proof
More>>>
Short summary description Muvit MPBKC0011 mobile phone case Cover Transparent:
This short summary of the Muvit MPBKC0011 mobile phone case Cover Transparent data-sheet is auto-generated and uses the product title and the first six key specs.
Muvit MPBKC0011, Cover, Samsung, Galaxy S7, Transparent
Long summary description Muvit MPBKC0011 mobile phone case Cover Transparent:
This is an auto-generated long summary of Muvit MPBKC0011 mobile phone case Cover Transparent based on the first three specs of the first five spec groups.
Muvit MPBKC0011. Case type: Cover, Brand compatibility: Samsung, Compatibility: Galaxy S7, Surface coloration: Monochromatic, Product colour: Transparent