Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Mustek MP100 Portable DVD Player 22.9 cm (9")

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Mustek
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MP100 Portable DVD Player
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MP100
Category
DVD/Blu-Ray players that can are lightweight and portable. Some have an integral screen, others need to be attached to an external monitor.
Portable DVD/Blu-Ray Players
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Mustek: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4634
This statistic is based on the 85540 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 83591 free Open Icecat users.
Info modified on: 04 Apr 2019 07:59:04
The date of the most recent change of this product data-sheet in Icecat.
Long product name Mustek MP100 Portable DVD Player 22.9 cm (9") :
The short editorial description of Mustek MP100 Portable DVD Player 22.9 cm (9")

Portable DVD Player, 22.86 cm (9") TFT LCD, DVD+RW
More>>>
Short summary description Mustek MP100 Portable DVD Player 22.9 cm (9"):
This short summary of the Mustek MP100 Portable DVD Player 22.9 cm (9") data-sheet is auto-generated and uses the product title and the first six key specs.

Mustek MP100 Portable DVD Player, 22.9 cm (9"), LCD, -65 dB, 3.5 mm, 15 W, 175 mm

Long summary description Mustek MP100 Portable DVD Player 22.9 cm (9"):
This is an auto-generated long summary of Mustek MP100 Portable DVD Player 22.9 cm (9") based on the first three specs of the first five spec groups.

Mustek MP100 Portable DVD Player. Display diagonal: 22.9 cm (9"), Display: LCD. Signal-to-Noise Ratio (SNR): -65 dB. Headphone connectivity: 3.5 mm. Power consumption (typical): 15 W. Width: 175 mm, Depth: 236 mm, Height: 43 mm

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Source Testseek summary Average rating
Reviews
Updated:
2011-08-02 03:05:17
Testseek has collected 6 expert reviews for Mustek MP100 Portable DVD Player 22.9 cm (9") and the average expert rating is 60 of 100. The average score reflects the expert community’s view on this product. Click below and use Testseek to see all ratings, product awards and conclusions.
60%
Source Review comments Score
techradar.com
Updated:
2011-08-02 03:05:03
Despite the large 10-inch LCD screen size, the Mustek MP100 is a bit of a lightweight, weighing in at an extremely portable 1,230g. Sadly, its not the only area where this portable DVD player is a bit on the light side.To get things started, just flip...
Good Good sound, Large screen...
Bad Low screen resolution...
Bottom line Despite the large 10-inch LCD screen size, the Mustek MP100 is a bit of a lightweight, weighing in at an extremely portable 1,230g. Sadly, its not the only area where this portable DVD player is a bit on the light side.To get things started, just flip...
60%
techdigest.tv
Updated:
2011-08-02 03:05:06
The Mustek MP100 portable DVD player seems to be designed primarily as a travel companion, particularly for keeping the kids quiet in the back of the car. It boasts a 10 inch widescreen Active-Matrix TFT display, Anti Shock Protection, progressive sca...
0%
whathifi.com
Updated:
2013-09-15 02:24:26
With much cheaper models available, and being only £50 less than some of its rivals, we're hoping to see a decent level of performance. Things don't get off to the best of starts when you discover there are no contrast or sharpness settings – only the co...
Good Sharp and stable picture, good feature count and disc support, flexible screen is a nice touch...
Bad Lacks extra level of detail, poor contrast, rather unnatural colour balance...
60%
homecinemachoice.com
Updated:
2011-08-02 03:05:10
PDF-file...
40%
thinkcomputers.org
Updated:
2011-08-02 03:05:17
Portable DVD players have been out for a long time. There hasnt been a real change in them except maybe the price. With the price going down there is more money to put toward other cool features. Today we will be taking a look at a portable DVD player...
Good Price, Size & Weight, 180 degree swivel screen, A LOT of supported formats, Input / Output capabilities, Included accessories...
Bad Could have had a better screen, Low sound quality...
Bottom line Mustek has packed a ton of features in the MP100. For the price of $299 you really cant beat it. It can play all different types of formats, you can output to almost any device and you can input audio and video into it as well. The rechargeable batte...
80%
Show all
Customer service details