location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Muse M-995 CVB portable DVD/Blu-Ray player Wall-mounted 22.9 cm (9") Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Muse Check ‘Muse’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
M-995 CVB
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
M-995 CVB show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
3700460203528
Category:
DVD/Blu-Ray players that can are lightweight and portable. Some have an integral screen, others need to be attached to an external monitor.
Portable DVD/Blu-Ray Players Check ‘Muse’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Muse: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 22608
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 25 Apr 2024 11:18:34
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Muse M-995 CVB user manual (1.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Long product name Muse M-995 CVB portable DVD/Blu-Ray player Wall-mounted 22.9 cm (9") Black :
The long product name of Muse M-995 CVB portable DVD/Blu-Ray player Wall-mounted 22.9 cm (9") Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

DVD, DVD-R/RW, DVD+R/RW, CD, CD-R/RW, 9" TFT LCD, 9-12 V, USB
More>>>
Short summary description Muse M-995 CVB portable DVD/Blu-Ray player Wall-mounted 22.9 cm (9") Black:
This short summary of the Muse M-995 CVB portable DVD/Blu-Ray player Wall-mounted 22.9 cm (9") Black data-sheet is auto-generated and uses the product title and the first six key specs.

Muse M-995 CVB, Wall-mounted, Black, CD video, DVD-Video, CD, CD-R, CD-RW, DVD, DVD+R, DVD+RW, DVD-R, DVD-RW, 22.9 cm (9"), LCD

Long summary description Muse M-995 CVB portable DVD/Blu-Ray player Wall-mounted 22.9 cm (9") Black:
This is an auto-generated long summary of Muse M-995 CVB portable DVD/Blu-Ray player Wall-mounted 22.9 cm (9") Black based on the first three specs of the first five spec groups.

Muse M-995 CVB. Form factor: Wall-mounted, Product colour: Black, Playback disc formats: CD video, DVD-Video. Display diagonal: 22.9 cm (9"), Display: LCD, Display diagonal (metric): 22.9 cm. Video formats supported: DIVX, Audio formats supported: MP3, Image formats supported: JPG. Compatible memory cards: MMC, SD, SDHC. Power source type: Battery, Cigar lighter, Operating voltage: 12 V

Country Distributor
Deutschland 1 distributor(s)