location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

mumbi 12257 mobile phone case 11.7 cm (4.6") Folio White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
mumbi Check ‘mumbi’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
12257
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
12257-SONY-XPERIA-Z5-COMPACT
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by mumbi: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 2071
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 23 Sep 2022 08:25:03
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points mumbi 12257 mobile phone case 11.7 cm (4.6") Folio White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Folio 11.7 cm (4.6") Sony
  • - Leather
  • - White
  • - Scratch resistant
  • - Desktop stand Card pocket
More>>>
Short summary description mumbi 12257 mobile phone case 11.7 cm (4.6") Folio White:
This short summary of the mumbi 12257 mobile phone case 11.7 cm (4.6") Folio White data-sheet is auto-generated and uses the product title and the first six key specs.

mumbi 12257, Folio, Sony, Xperia Z5 Compact, 11.7 cm (4.6"), White

Long summary description mumbi 12257 mobile phone case 11.7 cm (4.6") Folio White:
This is an auto-generated long summary of mumbi 12257 mobile phone case 11.7 cm (4.6") Folio White based on the first three specs of the first five spec groups.

mumbi 12257. Case type: Folio, Brand compatibility: Sony, Compatibility: Xperia Z5 Compact, Maximum screen size: 11.7 cm (4.6"), Surface coloration: Monochromatic, Product colour: White, Desktop stand, Number of card pockets: 2