location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Multibrackets M Desktopmount Single / Dual / Triple Stand Desk Clamp

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Multibrackets Check ‘Multibrackets’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
M Desktopmount Single / Dual / Triple Stand Desk Clamp
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
5019 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
7350022735019
Category:
Accessories for wall and ceiling mounts such as screws, nuts and brackets.
Monitor Mount Accessories Check ‘Multibrackets’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Multibrackets: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 52124
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:04:25
The date of the most recent change of this product data-sheet in Icecat.
Multibrackets 5019 user manual (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Long product name Multibrackets M Desktopmount Single / Dual / Triple Stand Desk Clamp :
The long product name of Multibrackets M Desktopmount Single / Dual / Triple Stand Desk Clamp. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Multibrackets M Desktopmount Single / Dual / Triple Stand Desk Clamp - Mounting component ( desk clamp mount ) - black
More>>>
Multibrackets M Desktopmount Single / Dual / Triple Stand Desk Clamp:
The official description of Multibrackets M Desktopmount Single / Dual / Triple Stand Desk Clamp as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Combine your M Desktopmount Single / Dual / Triple Stand Desk Clamp with M VESA Desktopmount Triple Arm in order to save even more space with your 3 or 6 monitor installation.

Rigid construction can hold up to 6 monitors weighing at 8 kgs each. M Desktopmount Single / Dual / Triple Stand Desk Clamp manages table widths of up to 50mm.

Short summary description Multibrackets M Desktopmount Single / Dual / Triple Stand Desk Clamp:
This short summary of the Multibrackets M Desktopmount Single / Dual / Triple Stand Desk Clamp data-sheet is auto-generated and uses the product title and the first six key specs.

Multibrackets M Desktopmount Single / Dual / Triple Stand Desk Clamp, Girder clamp, Black, 2 kg, 158 mm, 168 mm, 130 mm

Long summary description Multibrackets M Desktopmount Single / Dual / Triple Stand Desk Clamp:
This is an auto-generated long summary of Multibrackets M Desktopmount Single / Dual / Triple Stand Desk Clamp based on the first three specs of the first five spec groups.

Multibrackets M Desktopmount Single / Dual / Triple Stand Desk Clamp. Product type: Girder clamp, Product colour: Black. Weight: 2 kg, Width: 158 mm, Height: 168 mm. Package height: 130 mm, Package width: 165 mm, Package depth: 172 mm. Shipping (inner) case width: 35 cm, Shipping (inner) case length: 36.2 cm, Shipping (inner) case height: 29 cm

Features
Product type *
Girder clamp
Product colour
Black
Weight & dimensions
Weight
2 kg
Width
158 mm
Height
168 mm
Packaging data
Package height
130 mm
Package width
165 mm
Packaging data
Package depth
172 mm
Package weight
2.15 kg
Logistics data
Shipping (inner) case width
35 cm
Shipping (inner) case length
36.2 cm
Shipping (inner) case height
29 cm
Shipping (inner) case gross weight
18.3 kg
Products per shipping (inner) case
8 pc(s)
Country Distributor
United Kingdom 3 distributor(s)
Italia 1 distributor(s)