location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Multibrackets Extra Cloth, M Grey Plus, Gain 0,90 1:1, 112"

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Multibrackets Check ‘Multibrackets’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Extra Cloth, M Grey Plus, Gain 0,90 1:1, 112"
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
4630 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
7350022734630
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Multibrackets: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 13633
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:04:25
The date of the most recent change of this product data-sheet in Icecat.
Multibrackets 4630 user manual (2.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Long product name Multibrackets Extra Cloth, M Grey Plus, Gain 0,90 1:1, 112" :
The long product name of Multibrackets Extra Cloth, M Grey Plus, Gain 0,90 1:1, 112". For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Multibrackets Extra Cloth - Projection screen - 112 in ( 284 cm ) - 1:1 - M Grey Plus
More>>>
Multibrackets Extra Cloth, M Grey Plus, Gain 0,90 1:1, 112":
The official description of Multibrackets Extra Cloth, M Grey Plus, Gain 0,90 1:1, 112" as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

This projection screen surface is optimized for any user striving to get the best picture quality for their fixed frame solution. Overall the M Grey Plus generally provides higher contrast and better colour rendition than a standardized matte white projection screen surface.

The grey screen surface is the perfect choice when video images are the main source of information being projected and where ambient lighting is moderately controlled. With its specially designed grey base surface and a reflective top surface, this screen material is able to provide very good black levels without sacrificing the white level output. With its enhanced black levels and brilliant white levels, this screen surface provides deep life-like colours and greater detail and sharpness to the image.

M Grey Plus projection screen surface ensures a dramatic improvement of contrast display for any projector.

M Grey Plus is available in all fixed framed screens sizes, and is purchased separately.

Note: Frame is not included in this product.

Short summary description Multibrackets Extra Cloth, M Grey Plus, Gain 0,90 1:1, 112":
This short summary of the Multibrackets Extra Cloth, M Grey Plus, Gain 0,90 1:1, 112" data-sheet is auto-generated and uses the product title and the first six key specs.

Multibrackets Extra Cloth, M Grey Plus, Gain 0,90 1:1, 112", Front, Fixed frame projection screen, Indoor, 2.84 m (112"), 1:1, Grey

Long summary description Multibrackets Extra Cloth, M Grey Plus, Gain 0,90 1:1, 112":
This is an auto-generated long summary of Multibrackets Extra Cloth, M Grey Plus, Gain 0,90 1:1, 112" based on the first three specs of the first five spec groups.

Multibrackets Extra Cloth, M Grey Plus, Gain 0,90 1:1, 112". Projection type: Front, Proper use: Fixed frame projection screen, Placement supported: Indoor. Shipping (inner) case width: 8.6 cm, Shipping (inner) case length: 2.21 m, Shipping (inner) case height: 8.6 cm. Width: 2000 mm, Length: 2000 mm. Package width: 86 mm, Package depth: 2210 mm, Package height: 86 mm

Features
Projection type *
Front
Proper use *
Fixed frame projection screen
Placement supported *
Indoor
Diagonal *
2.84 m (112")
Aspect ratio *
1:1
Product colour *
Grey
Finish type *
Matte
Screen gain
0.9
Logistics data
Shipping (inner) case width
8.6 cm
Shipping (inner) case length
2.21 m
Logistics data
Shipping (inner) case height
8.6 cm
Products per shipping (inner) case
1 pc(s)
Weight & dimensions
Width *
2000 mm
Length *
2000 mm
Packaging data
Package width
86 mm
Package depth
2210 mm
Package height
86 mm
Packaging content
Quantity
1
Country Distributor
United Kingdom 1 distributor(s)