Multibrackets logo

Multibrackets M Universal Wallmount Silver

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
24374
Info modified on:
14 Mar 2024, 19:39:57
End of life date:
01 Aug 2021
Short summary description Multibrackets M Universal Wallmount Silver:

Multibrackets M Universal Wallmount Silver, 66 cm (26"), 81.3 cm (32"), 80 kg, 200 x 100 mm, 400 x 400 mm, Silver

Long summary description Multibrackets M Universal Wallmount Silver:

Multibrackets M Universal Wallmount Silver. Maximum weight capacity: 80 kg, Minimum screen size: 66 cm (26"), Maximum screen size: 81.3 cm (32"), Minimum VESA mount: 200 x 100 mm, Maximum VESA mount: 400 x 400 mm. Product colour: Silver

Specs
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.