Multibrackets logo

Multibrackets M 16:9 Portable Projection Screen 120x67, 54"

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
28971
Info modified on:
09 Mar 2024, 14:04:25
Short summary description Multibrackets M 16:9 Portable Projection Screen 120x67, 54":

Multibrackets M 16:9 Portable Projection Screen 120x67, 54", Manual, 137.2 cm (54"), 120 cm, 67 cm, 16:9, Matte White

Long summary description Multibrackets M 16:9 Portable Projection Screen 120x67, 54":

Multibrackets M 16:9 Portable Projection Screen 120x67, 54". Drive type: Manual, Diagonal: 137.2 cm (54"), Viewable screen width (W): 120 cm, Viewable screen height (H): 67 cm, Native aspect ratio: 16:9, Screen surface: Matte White

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.