Multibrackets logo

Multibrackets M 4:3 Motorized Projection Screen 400x300, 200"

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
32999
Info modified on:
09 Mar 2024, 14:04:25
Short summary description Multibrackets M 4:3 Motorized Projection Screen 400x300, 200":

Multibrackets M 4:3 Motorized Projection Screen 400x300, 200", Motorized, 5.08 m (200"), 4 m, 3 m, 4:3, Matte White

Long summary description Multibrackets M 4:3 Motorized Projection Screen 400x300, 200":

Multibrackets M 4:3 Motorized Projection Screen 400x300, 200". Drive type: Motorized, Diagonal: 5.08 m (200"), Viewable screen width (W): 4 m, Viewable screen height (H): 3 m, Native aspect ratio: 4:3, Screen surface: Matte White

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.