Multibrackets logo

Multibrackets M 4:3 Motorized Projection Screen 172x130, 86"

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
29883
Info modified on:
09 Mar 2024, 14:04:25
Short summary description Multibrackets M 4:3 Motorized Projection Screen 172x130, 86":

Multibrackets M 4:3 Motorized Projection Screen 172x130, 86", Motorized, 2.18 m (86"), 172 cm, 130 cm, 4:3, Matte White

Long summary description Multibrackets M 4:3 Motorized Projection Screen 172x130, 86":

Multibrackets M 4:3 Motorized Projection Screen 172x130, 86". Drive type: Motorized, Diagonal: 2.18 m (86"), Viewable screen width (W): 172 cm, Viewable screen height (H): 130 cm, Native aspect ratio: 4:3, Screen surface: Matte White

Video
Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.