Multibrackets logo

Multibrackets M Anti-Theft 2-pack

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
44801
Info modified on:
09 Mar 2024, 14:04:25
End of life date:
01 Aug 2021
Short summary description Multibrackets M Anti-Theft 2-pack:

Multibrackets M Anti-Theft 2-pack, Conventional padlock, Key lock, Keyed alike, Chrome, Stainless steel, Stainless steel

Long summary description Multibrackets M Anti-Theft 2-pack:

Multibrackets M Anti-Theft 2-pack. Product design: Conventional padlock, Type: Key lock, Key type: Keyed alike. Body width: 3.3 cm, Body depth: 1.9 cm, Height: 87 mm. Package width: 40 mm, Package depth: 194 mm, Package height: 25 mm. Shipping (inner) case width: 28 cm, Shipping (inner) case length: 21 cm, Shipping (inner) case height: 22 cm. Quantity per pack: 2 pc(s), Number of lock keys included: 2 pc(s)

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.