MSI logo

MSI X2-203A8R server barebone Intel® 5000P LGA 771 (Socket J) Rack (2U)

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
8667
Info modified on:
31 May 2019, 09:58:21
Short summary description MSI X2-203A8R server barebone Intel® 5000P LGA 771 (Socket J) Rack (2U):

MSI X2-203A8R, Intel® 5000P, LGA 771 (Socket J), 48 GB, Gigabit Ethernet, Intel® 82563EB, Rack (2U)

Long summary description MSI X2-203A8R server barebone Intel® 5000P LGA 771 (Socket J) Rack (2U):

MSI X2-203A8R. Motherboard chipset: Intel® 5000P, Processor socket: LGA 771 (Socket J). Maximum internal memory: 48 GB. Ethernet interface type: Gigabit Ethernet, LAN controller: Intel® 82563EB. Chassis type: Rack (2U). Power supply: 750 W

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.