MSI logo

MSI Workstation WS60 6QH-415BE laptop Intel® Core™ i7 i7-6700HQ Mobile workstation 39.6 cm (15.6") Full HD 16 GB DDR4-SDRAM 1.13 TB HDD+SSD NVIDIA® Quadro® M600M Wi-Fi 5 (802.11ac) Windows 10 Pro Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
23723
Info modified on:
29 Jan 2025, 18:29:08
Short summary description MSI Workstation WS60 6QH-415BE laptop Intel® Core™ i7 i7-6700HQ Mobile workstation 39.6 cm (15.6") Full HD 16 GB DDR4-SDRAM 1.13 TB HDD+SSD NVIDIA® Quadro® M600M Wi-Fi 5 (802.11ac) Windows 10 Pro Black:

MSI Workstation WS60 6QH-415BE, Intel® Core™ i7, 2.6 GHz, 39.6 cm (15.6"), 1920 x 1080 pixels, 16 GB, 1.13 TB

Long summary description MSI Workstation WS60 6QH-415BE laptop Intel® Core™ i7 i7-6700HQ Mobile workstation 39.6 cm (15.6") Full HD 16 GB DDR4-SDRAM 1.13 TB HDD+SSD NVIDIA® Quadro® M600M Wi-Fi 5 (802.11ac) Windows 10 Pro Black:

MSI Workstation WS60 6QH-415BE. Product type: Mobile workstation, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-6700HQ, Processor frequency: 2.6 GHz. Display diagonal: 39.6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1.13 TB, Storage media: HDD+SSD. On-board graphics card model: Intel® HD Graphics 530. Operating system installed: Windows 10 Pro. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.