location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

MSI Megabook VR601 Intel® Celeron® M 39.1 cm (15.4") 1 GB DDR2-SDRAM 80 GB Intel® GMA X3100 FreeDOS

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
MSI Check ‘MSI’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Megabook
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Megabook VR601
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VR601X-024BE
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘MSI’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by MSI: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6253
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Dec 2020 16:17:06
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points MSI Megabook VR601 Intel® Celeron® M 39.1 cm (15.4") 1 GB DDR2-SDRAM 80 GB Intel® GMA X3100 FreeDOS
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Intel® Celeron® M 1.73 GHz
  • - 39.1 cm (15.4") 1280 x 800 pixels 16:10
  • - 1 GB DDR2-SDRAM
  • - 80 GB DVD±RW
  • - Intel® GMA X3100
  • - FreeDOS
Warranty: 2 year pick-up & return warranty + 12 months on battery.
Long product name MSI Megabook VR601 Intel® Celeron® M 39.1 cm (15.4") 1 GB DDR2-SDRAM 80 GB Intel® GMA X3100 FreeDOS :
The long product name of MSI Megabook VR601 Intel® Celeron® M 39.1 cm (15.4") 1 GB DDR2-SDRAM 80 GB Intel® GMA X3100 FreeDOS. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Megabook VR601, Free DOS, Intel Celeron M 530 (1.73GHz), 15.4" WXGA Glare Type (1280x800), Intel 960GL+ICH8-M, 1024MB, 80GB, DVD SuperMulti, Intel GMA X3100, WLAN 802.11b/g, Black/Silver
More>>>
MSI Megabook VR601 Intel® Celeron® M 39.1 cm (15.4") 1 GB DDR2-SDRAM 80 GB Intel® GMA X3100 FreeDOS:
The official description of MSI Megabook VR601 Intel® Celeron® M 39.1 cm (15.4") 1 GB DDR2-SDRAM 80 GB Intel® GMA X3100 FreeDOS as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

VR601 not only provides top operation performance, but also provides multimedia functions. VR601 uses All-in-One fully functional design, has a built-in 8.5GB one-sided double-decker burner, 4-in-1 card reader, and 4 well distributed USB 2.0 ports, facilitating connection with various types of computer peripherals. In addition, VR601 also has built-in Bluetooth wireless transmission function; it can be used to connect your digital equipment with your notebook. The VR601 is ideal for any environment, whether home, office, or school.

The 15.4" Widescreen Display

The 15.4 inch widescreen screen enables you to open many windows applets at once. For example, processing a word document and at the same time browsing through the internet, exempting the burden of minimizing window applets, increasing working efficiency, furthermore VR601 uses high accuracy board materials to go along with 1280 × 800 high resolution, perfectly portraying a picture's detail, letting you pleasantly enjoy at all times.

Independent Numeric Keypad

The VR601 has an independent numeric keypad to the right of the keyboard. Using this keypad is intuitive and requires no extra learning process on the part of the user.

Create a High-Quality, All-Around, Wireless Life without Boundary

802.11 b / g wireless networking standards and will get you on the Internet wirelessly anytime. Additionally, featuring a built-in 1.3 mega pixel webcam right on top of the LCD, you can create amazing videos, shoot still photos or add live videos your instant messages while you chat.

Smart Solutions

To deliver truly high performance computing power, the VR601 uses the Intel platform. Additionally VR601 is also equipped with a 4-in-1 card reader, IEEE1394 connecting interface and a Muti-DVD burner. So, you can easy to edit or save high-quality photos/video as desktop PC.

Supports Genuine Windows Vista® Home Premium

Short summary description MSI Megabook VR601 Intel® Celeron® M 39.1 cm (15.4") 1 GB DDR2-SDRAM 80 GB Intel® GMA X3100 FreeDOS:
This short summary of the MSI Megabook VR601 Intel® Celeron® M 39.1 cm (15.4") 1 GB DDR2-SDRAM 80 GB Intel® GMA X3100 FreeDOS data-sheet is auto-generated and uses the product title and the first six key specs.

MSI Megabook VR601, Intel® Celeron® M, 1.73 GHz, 39.1 cm (15.4"), 1280 x 800 pixels, 1 GB, 80 GB

Long summary description MSI Megabook VR601 Intel® Celeron® M 39.1 cm (15.4") 1 GB DDR2-SDRAM 80 GB Intel® GMA X3100 FreeDOS:
This is an auto-generated long summary of MSI Megabook VR601 Intel® Celeron® M 39.1 cm (15.4") 1 GB DDR2-SDRAM 80 GB Intel® GMA X3100 FreeDOS based on the first three specs of the first five spec groups.

MSI Megabook VR601. Processor family: Intel® Celeron® M, Processor frequency: 1.73 GHz. Display diagonal: 39.1 cm (15.4"), Display resolution: 1280 x 800 pixels. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 80 GB, Optical drive type: DVD±RW. Discrete graphics card model: Intel® GMA X3100. Operating system installed: FreeDOS. Weight: 2.6 kg

Display
Display diagonal *
39.1 cm (15.4")
Display resolution *
1280 x 800 pixels
Native aspect ratio
16:10
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Celeron® M
Processor frequency *
1.73 GHz
Processor cache
1 MB
Processor cache type
L2
Processor front side bus
533 MHz
Memory
Internal memory *
1 GB
Internal memory type
DDR2-SDRAM
Maximum internal memory *
2 GB
Storage
Total storage capacity *
80 GB
HDD interface
SATA
HDD speed
5400 RPM
Optical drive type *
DVD±RW
Graphics
Discrete graphics card model *
Intel® GMA X3100
Discrete graphics card *
Yes
Audio
Audio system
High Definition Audio
Number of built-in speakers
2
Speaker power
1.5 W
Camera
Front camera
No
Network
Networking features
Gigabit Ethernet
Bluetooth
No
Ports & interfaces
USB 2.0 ports quantity *
4
Ethernet LAN (RJ-45) ports
1
DVI port
No
Ports & interfaces
VGA (D-Sub) ports quantity
1
Firewire (IEEE 1394) ports
1
Headphone outputs
1
S/PDIF out port
Yes
Microphone in
Yes
Docking connector
No
Charging port type
DC-in jack
ExpressCard slot
Yes
CardBus PCMCIA slot type
No
SmartCard slot
Yes
Modem (RJ-11) ports
1
TV-out
Yes
TV-out type
S-Video
Performance
Motherboard chipset
Intel GL960 Express
Keyboard
Pointing device
Touchpad
Software
Operating system installed *
FreeDOS
Battery
Number of battery cells
6
Weight & dimensions
Width
359 mm
Depth
258 mm
Height (front)
2.7 cm
Height (rear)
3.8 cm
Weight *
2.6 kg
Other features
Wireless technology
IEEE 802.11b/g
Infrared data port
No
Type
PC
Display
LCD
TV-in port
No
Internal modem
Yes
Modem speed
56 Kbit/s