location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

MSI V253-002R graphics card AMD Radeon HD6670 1 GB GDDR5

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
MSI Check ‘MSI’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
V253-002R
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
V253-002R
Category:
The graphics card, also known as the video card, is the complete graphical subsystem of the PC. It is responsible for the quality and speed of video processing. For users that wish to play games or work with multimedia applications, it is especially important to have a video board with a high performance graphics processor and enough memory.
Graphics Cards Check ‘MSI’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by MSI: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 122367
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 02 Sep 2024 20:34:22
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points MSI V253-002R graphics card AMD Radeon HD6670 1 GB GDDR5
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - AMD Radeon HD6670 1 GB GDDR5
  • - 2560 x 1600 pixels 128 bit 4000 MHz PCI Express 2.1
  • - HDMI ports quantity: 1
  • - DVI-D ports quantity: 1
  • - DirectX version: 11 OpenGL version: 4.1
Long product name MSI V253-002R graphics card AMD Radeon HD6670 1 GB GDDR5 :
The long product name of MSI V253-002R graphics card AMD Radeon HD6670 1 GB GDDR5. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

R6670-MD1GD5 - ATI Radeon HD 6670, PCI Express x16 2.1, 1024MB DDR5, 128 bits, Dual-link DVI x 1, D-Sub x 1, HDMI x 1
More>>>
MSI V253-002R graphics card AMD Radeon HD6670 1 GB GDDR5:
The official description of MSI V253-002R graphics card AMD Radeon HD6670 1 GB GDDR5 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Video Capture - Predator
- FREE bundle within Afterburner 2.10!!
- Support real-time video capturing.
- Multi-thread supported.

7cm Twin Fan Design
- Dual silent fans provide double airflow to dissipate heat faster.

Native HDMI 1.4a output
- Blu-ray 3D Stereo transmission format support
- Supports both Deep Color and 7.1 High Bitrate Audio transmissions.

Military Class II Concept Components
- SFC (Super Ferrite Choke) has higher current for better overclocking ability.
- All Solid CAPs have longer lifespan.

Short summary description MSI V253-002R graphics card AMD Radeon HD6670 1 GB GDDR5:
This short summary of the MSI V253-002R graphics card AMD Radeon HD6670 1 GB GDDR5 data-sheet is auto-generated and uses the product title and the first six key specs.

MSI V253-002R, Radeon HD6670, 1 GB, GDDR5, 128 bit, 2560 x 1600 pixels, PCI Express 2.1

Long summary description MSI V253-002R graphics card AMD Radeon HD6670 1 GB GDDR5:
This is an auto-generated long summary of MSI V253-002R graphics card AMD Radeon HD6670 1 GB GDDR5 based on the first three specs of the first five spec groups.

MSI V253-002R. Graphics processor family: AMD, Graphics processor: Radeon HD6670, Processor frequency: 800 MHz. Discrete graphics card memory: 1 GB, Graphics card memory type: GDDR5, Memory bus: 128 bit, Memory clock speed: 4000 MHz. Maximum resolution: 2560 x 1600 pixels. DirectX version: 11, OpenGL version: 4.1, Dual Link DVI. Interface type: PCI Express 2.1. Cooling type: Active

Processor
CUDA *
No
Graphics processor family *
AMD
Graphics processor *
Radeon HD6670
Processor frequency *
800 MHz
Maximum resolution *
2560 x 1600 pixels
Graphics card RAMDAC
400 MHz
Parallel processing technology support *
Not supported
FireStream
No
Memory
Discrete graphics card memory *
1 GB
Graphics card memory type *
GDDR5
Memory bus *
128 bit
Memory clock speed
4000 MHz
Ports & interfaces
Interface type *
PCI Express 2.1
HDMI ports quantity *
1
HDMI version
1.4a
Ports & interfaces
DVI-D ports quantity *
1
VGA (D-Sub) ports quantity
1
Performance
PhysX
No
TV tuner integrated *
No
DirectX version *
11
OpenGL version *
4.1
HDCP
Yes
Dual Link DVI *
Yes
Design
Cooling type *
Active
Certification
RoHS
Weight & dimensions
Length
176 mm
Depth
38 mm
Height
112 mm
Other features
Mac compatibility
No
HDMI
Yes