location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

MSI V246-006R graphics card AMD Radeon HD6950 2 GB GDDR5

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
MSI Check ‘MSI’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
V246-006R
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
V246-006R
Category:
The graphics card, also known as the video card, is the complete graphical subsystem of the PC. It is responsible for the quality and speed of video processing. For users that wish to play games or work with multimedia applications, it is especially important to have a video board with a high performance graphics processor and enough memory.
Graphics Cards Check ‘MSI’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by MSI: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 33985
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 02 Sep 2024 20:34:27
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points MSI V246-006R graphics card AMD Radeon HD6950 2 GB GDDR5
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - AMD Radeon HD6950 2 GB GDDR5
  • - 1920 x 1200 pixels 256 bit 5000 MHz PCI Express 2.1
  • - HDMI ports quantity: 1
  • - DVI-D ports quantity: 1 DVI-I ports quantity: 1
  • - DirectX version: 11 OpenGL version: 4.0
Warranty:
Long product name MSI V246-006R graphics card AMD Radeon HD6950 2 GB GDDR5 :
The long product name of MSI V246-006R graphics card AMD Radeon HD6950 2 GB GDDR5. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

R6950 Twin Frozr II/OC - AMD Radeon HD 6950, PCI Express x16 2.1, 2048MB GDDR5, 256 bits, Mini DisplayPort x2 / HDMI / SL DIV-D / DL DVI-I
More>>>
MSI V246-006R graphics card AMD Radeon HD6950 2 GB GDDR5:
The official description of MSI V246-006R graphics card AMD Radeon HD6950 2 GB GDDR5 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Twin Frozr II Thermal Design
- Dual 8CM PWM Fans
- Five Heatpipes for better heat dissipation
- 6℃ cooler and 19.6dB quieter compared to reference cooling

DisplayPort 1.2 and HDMI 1.4a output
- Blu-ray 3D Stereo transmission format support
- Supports both Deep Color and 7.1 High Bitrate Audio transmissions.

Maximum 4 Displays
- AMD Eyefinity Technology supports maximum 4 displays with 2 DisplayPorts.

MSI Afterburner overclocking utility
- Supports advanced fan speed control.
- Supports burn-in stability test.

All Solid Capacitors
- 10 years ultra-long lifetime (under full load).
- Lower temperature and higher efficiency.
- Aluminum core, no the risk of explosion.

Short summary description MSI V246-006R graphics card AMD Radeon HD6950 2 GB GDDR5:
This short summary of the MSI V246-006R graphics card AMD Radeon HD6950 2 GB GDDR5 data-sheet is auto-generated and uses the product title and the first six key specs.

MSI V246-006R, Radeon HD6950, 2 GB, GDDR5, 256 bit, 1920 x 1200 pixels, PCI Express 2.1

Long summary description MSI V246-006R graphics card AMD Radeon HD6950 2 GB GDDR5:
This is an auto-generated long summary of MSI V246-006R graphics card AMD Radeon HD6950 2 GB GDDR5 based on the first three specs of the first five spec groups.

MSI V246-006R. Graphics processor family: AMD, Graphics processor: Radeon HD6950, Processor frequency: 810 MHz. Discrete graphics card memory: 2 GB, Graphics card memory type: GDDR5, Memory bus: 256 bit, Memory clock speed: 5000 MHz. Maximum resolution: 1920 x 1200 pixels. DirectX version: 11, OpenGL version: 4.0, Dual Link DVI. Interface type: PCI Express 2.1. Cooling type: Active

Processor
CUDA *
No
Graphics processor family *
AMD
Graphics processor *
Radeon HD6950
Processor frequency *
810 MHz
Maximum resolution *
1920 x 1200 pixels
Graphics card RAMDAC
400 MHz
Stream processors
1408
Memory
Discrete graphics card memory *
2 GB
Graphics card memory type *
GDDR5
Memory bus *
256 bit
Memory clock speed
5000 MHz
Ports & interfaces
Interface type *
PCI Express 2.1
HDMI ports quantity *
1
HDMI version
1.4
DVI-D ports quantity *
1
DVI-I ports quantity *
1
Ports & interfaces
Mini DisplayPorts quantity
2
Performance
PhysX
No
TV tuner integrated *
No
DirectX version *
11
OpenGL version *
4.0
HDCP
Yes
Dual Link DVI *
Yes
Design
Cooling type *
Active
Form factor
Full-Height/Full-Length (FH/FL)
Bracket height
Full-Height (FH)
Weight & dimensions
Length
255 mm
Depth
38 mm
Height
115 mm
Other features
Mac compatibility
No
HDMI
Yes
Source Testseek summary Average rating
Reviews
Updated:
2011-08-10 06:54:42
Uk has collected 22 expert reviews for MSI V246-006R graphics card AMD Radeon HD6950 2 GB GDDR5 and the average expert rating is 81 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
81%
Source Review comments Score
techradar.com
Updated:
2011-08-10 06:54:41
Things are sure getting crowded out there in the graphics world, with a card hitting just about every price point. Basically no matter what spare change you've got rattling around in your pocket there's a card available for that exact number.Down to the p...
Good Incredibly cool, Still quick...
Bad Pricey, No dual-BIOS switch...
Bottom line ABOUT THE AUTHORDave JamesComponents EditorDave (Twitter) is the components editor for TechRadar and has been professionally testing, tweaking, overclocking and b0rking all kinds of computer-related gubbins since 2006. Dave is also an avid gamer, with a l...
60%
tweaktown.com
Updated:
2014-04-08 06:06:50
It feels like it's been ages since I've tested a video card. Unfortunately I was then quick to realize that it's only been a little over a week, and became concerned that 10 days felt like an eternity. To get back into the swing of things, though...
Bottom line The HD 6950 Twin Frozr II shows us why we love this series so much. Not only does it run a lot cooler than the reference designed AMD offering, but it's also a little quieter. To be cooler is great, but to be cooler while also being slightly quieter...
93%
tbreak.ae
Updated:
2016-11-27 01:20:36
AMD recently launched their Cayman boards, aka the HD 6900 series, and while I was impressed with the highest end model, the HD 6950 was something I was particularly looking forward to. This was mainly because AMD themselves are targeting this card to...
Good Brilliant overclocking, Very cool and quiet...
Bad Slight buzzing noise while running under full load...
80%
ixbtlabs.com
Updated:
2011-08-10 06:54:40
MSI R6950 Twin Frozr II/OC features a similarly quiet and efficient cooler and is probably as interesting for overclockers.
0%
pcper.com
Updated:
2011-08-10 06:54:40
Last year I reviewed the MSI HD 5770 HAWK video card, and I came away impressed by the engineering that MSI brought to the table. The card was quiet, it was efficient, it didn’t build up any significant levels of heat, and it was pretty affordable a...
Bottom line The performance of the HD 6950 is well known, and with the latest Catalyst 11.4 preview drivers it nearly matches the overall performance of the older (but still quite powerful) GTX 480 from NVIDIA.  For comparison's sake, the GTX 570 is about the same sp...
0%
tweaktown.com
Updated:
2011-08-10 06:54:40
It feels like it's been ages since I've tested a video card. Unfortunately I was then quick to realize that it's only been a little over a week, and became concerned that 10 days felt like an eternity. To get back into the swing of things, though...
Bottom line The HD 6950 Twin Frozr II shows us why we love this series so much. Not only does it run a lot cooler than the reference designed AMD offering, but it's also a little quieter. To be cooler is great, but to be cooler while also being slightly quieter...
93%
overclock3d.net
Updated:
2011-08-10 06:54:41
The AMD 6950 was a bit of a disappointment when we first reviewed it. It didn't really inspire us in the same way that the earlier series of Radeon cards have.Of course as the second best model in their range we wouldn't expect bleeding-edge performanc...
Bottom line You'd be forgiven for coming away from this review with a profound sense of "hmm that was shorter than normal". I make no apologies for it, but hopefully can at least explain why.Step into the world of metaphors for a moment. What we've got here is organi...
77%
guru3d.com
Updated:
2011-08-10 06:54:41
Today we have a new review on the Radeon HD 6950. A series (6900) that has been received with somewhat mixed feelings. Everybody expected the overall performance to be a notch higher. Then again armed and tagged with the right price these boards can...
Bottom line So yeah, another interesting product from MSI. It is certainly surprising to see what happened to MSI in the past two years, their sales increased incredibly as well as their market share here in Europe. It is a combination of many factors, a strong R&D a...
0%
techpowerup.com
Updated:
2011-08-10 06:54:41
AMD recently released their Radeon HD 6900 Series which delivers high-end 3D performance based around the new Cayman GPU. The new Series boasts improvements in power consumption while increasing performance over last generation. Most noteworthy, howeve...
Good Overclocked out of the box, Good overclocking potential, 2 GB video memory, Idle fan noise reduced, Native HDMI output, Support for DirectX 11...
Bad High price, Very small overclock out of the box, Our sample could not be modded to HD 6970, High power draw in Blu-ray playback, CCC Overdrive limits too low, Power draw limiter could complicate advanced overclocking, DirectX 11 relevance limited at this...
Bottom line MSI's HD 6950 Twin Frozr II is the first custom design HD 6950 card to reach our labs. Due to what seems to be a restriction from AMD side, the card comes with an overclock out of the box of only 10 MHz - such a small increase is not noticeable in actu...
78%
tbreak.com
Updated:
2011-08-10 06:54:41
AMD recently launched their Cayman boards, aka the HD 6900 series, and while I was impressed with the highest end model, the HD 6950 was something I was particularly looking forward to. This was mainly because AMD themselves are targeting this card to...
Good Brilliant overclocking, Very cool and quiet...
Bad Slight buzzing noise while running under full load...
80%
pcper.com
Updated:
2014-06-28 01:48:43
Then on the other hand we had the MSI HD 5870 Lightning. This was a card that had a lot of promise. This particular card had a custom PCB design with high end power circuitry, quality components, and the TwinFrozr fan design. All of this came to naught. T...
Bottom line The performance of the HD 6950 is well known, and with the latest Catalyst 11.4 preview drivers it nearly matches the overall performance of the older (but still quite powerful) GTX 480 from NVIDIA.  For comparison's sake, the GTX 570 is about the same sp...
0%