location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

MSI V244-002R graphics card AMD Radeon HD6850 1 GB GDDR5

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
MSI Check ‘MSI’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
V244-002R
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
V244-002R
Category:
The graphics card, also known as the video card, is the complete graphical subsystem of the PC. It is responsible for the quality and speed of video processing. For users that wish to play games or work with multimedia applications, it is especially important to have a video board with a high performance graphics processor and enough memory.
Graphics Cards Check ‘MSI’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by MSI: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 42560
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 02 Sep 2024 20:34:29
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points MSI V244-002R graphics card AMD Radeon HD6850 1 GB GDDR5
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - AMD Radeon HD6850 1 GB GDDR5
  • - 2560 x 1600 pixels 256 bit 4200 MHz PCI Express 2.1
  • - HDMI ports quantity: 1 DisplayPorts quantity: 1
  • - DVI-I ports quantity: 2
  • - DirectX version: 11 OpenGL version: 4.0
Warranty:
Long product name MSI V244-002R graphics card AMD Radeon HD6850 1 GB GDDR5 :
The long product name of MSI V244-002R graphics card AMD Radeon HD6850 1 GB GDDR5. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

R6850 Cyclone 1GD5 Power Edition/OC - AMD Radeon HD 6850, PCI Express x16 2.1, 1024MB GDDR5, 256 bits, 2 x DVI, HDMI, DisplayPort
More>>>
MSI V244-002R graphics card AMD Radeon HD6850 1 GB GDDR5:
The official description of MSI V244-002R graphics card AMD Radeon HD6850 1 GB GDDR5 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Edition Architecture

Triple Over-Voltage: Supports voltage adjustment of GPU, Memory and VDDCI (input) via MSI Afterburner

6+1 Phase Power System:
1. Higher current power for GPU and Memory
2. Higher overclock capability and stability
3. Better stability in peak load

MSI Afterburner overclocking utility
1. Supports advanced fan speed control.
2. Supports burn-in stability test.

Cyclone Thermal Design
- 9cm PWM Fan provides 40% more airflow.
- Nickel-plated copper base for better dissipation
- Rounded design to prevent keeping dust.
- 15.7% quieter than reference design.
- 14℃ cooler & 5dB quieter compared to reference cooling

MSI Exclusive P/S Switch Function
- Two fan speed profiles - Performance / Silence
- Performance Mode provides best cooling demand; Silent Mode balances noise and GPU Temperature

Military Class ll Component
- Hi-C CAP for GPU provides more precise voltage
- SFC (Super Ferrite Choke) has higher current for better overclocking ability
- All Solid CAPs have longer lifespan

Short summary description MSI V244-002R graphics card AMD Radeon HD6850 1 GB GDDR5:
This short summary of the MSI V244-002R graphics card AMD Radeon HD6850 1 GB GDDR5 data-sheet is auto-generated and uses the product title and the first six key specs.

MSI V244-002R, Radeon HD6850, 1 GB, GDDR5, 256 bit, 2560 x 1600 pixels, PCI Express 2.1

Long summary description MSI V244-002R graphics card AMD Radeon HD6850 1 GB GDDR5:
This is an auto-generated long summary of MSI V244-002R graphics card AMD Radeon HD6850 1 GB GDDR5 based on the first three specs of the first five spec groups.

MSI V244-002R. Graphics processor family: AMD, Graphics processor: Radeon HD6850, Processor frequency: 860 MHz. Discrete graphics card memory: 1 GB, Graphics card memory type: GDDR5, Memory bus: 256 bit, Memory clock speed: 4200 MHz. Maximum resolution: 2560 x 1600 pixels. DirectX version: 11, OpenGL version: 4.0, Dual Link DVI. Interface type: PCI Express 2.1. Cooling type: Active

Processor
CUDA *
No
Graphics processor family *
AMD
Graphics processor *
Radeon HD6850
Processor frequency *
860 MHz
Maximum resolution *
2560 x 1600 pixels
Graphics card RAMDAC
400 MHz
Memory
Discrete graphics card memory *
1 GB
Graphics card memory type *
GDDR5
Memory bus *
256 bit
Memory clock speed
4200 MHz
Ports & interfaces
Interface type *
PCI Express 2.1
HDMI ports quantity *
1
DVI-I ports quantity *
2
Ports & interfaces
DisplayPorts quantity *
1
Performance
PhysX
No
TV tuner integrated *
No
DirectX version *
11
OpenGL version *
4.0
HDCP
Yes
Dual Link DVI *
Yes
Design
Cooling type *
Active
Weight & dimensions
Length
217 mm
Depth
38 mm
Height
120 mm
Other features
Mac compatibility
No
HDMI
Yes
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 00:38:06
Uk has collected 24 expert reviews for MSI V244-002R graphics card AMD Radeon HD6850 1 GB GDDR5 and the average expert rating is 88 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
88%
Source Review comments Score
overclockersclub.com
Updated:
2011-11-05 15:02:51
Now that the 6000 has become well saturated within the market, companies have begun churning out various customized revisions of the reference designs. Some variations include factory overclocks, some strap on aftermarket heat sinks, still others go t...
Good Great Cooling, Tons of Overclocking Headroom, Great Stock Performance, Power Efficiency, Noise Level, Bin Quality, Eyefinity support, Price...
Bad Bland Designs...
Bottom line Running with a pack of wolves is a dangerous venture at best. In this case, I’d say that MSI has just about mastered the execution. Sure the package may lack theming and yes, the card might look a little barren but really now, why should I care? It’s...
0%
tweaktown.com
Updated:
2014-04-08 06:06:36
At launch we saw that the HD 6850 was attacked straight away by partners due to AMD letting companies make their own design of the model. This is good for two reasons; the first is that come launch day we see a lot of companies offer a lot of diff...
Bottom line This is just a fantastic version of the HD 6850 from every angle. First you've got the performance. Out of the box we really see a strong boost compared to the reference clocked card. Second, we've got the "Power Edition" tag which helps give us the...
95%
hardwarezone.com.ph
Updated:
2016-11-27 01:11:01
Powered by the 960-core Barts PRO GPU, the Radeon HD 6850 is AMD's stalwart in the mainstream segment. It greatly unsettled NVIDIA's GeForce GTX 460's stranglehold in the US$170 - US$220 price segment, and in our initial review of the Radeon HD 6850, we f...
0%
tbreak.ae
Updated:
2016-11-27 01:11:01
It’s been 2 months since the launch of the AMD’s 2nd generation DX11 mid-range graphics cards. Time enough for manufacturers to really get to know Bart, time enough to figure out how to keep it’s head cool. And so MSI’s recently launched R6850 Cyclone...
Good Great performance, Very quiet, Temperatures are always low...
Bad Overhead for further overclocking is low...
80%
neoseeker.com
Updated:
2011-10-04 00:38:06
It's hard to believe that AMD launched their Barts-based graphics cards over seven months ago, but even as we head into another quarter and eventually the launch of a new graphics card series, the Radeon HD 6870 and HD 6850 still represent excellent...
Bottom line When testing the MSI R6850 Cyclone Power Edition graphics card, a few things were evident from the minute we starting running our benchmarking suite. The first was that at the factory overclocked settings of 860MHz, the R6850 was going to be faster th...
0%
Bit-Tech.net
Updated:
2011-10-04 00:38:06
We’ve been focused somewhat on the high end of the graphics market recently, thanks to the launch of the and . Down in the more affordable price range the graphics battle is just as fierce. Between £90 and £150 there are a host of competing cards...
Bottom line MSI seems to be making something of a mockery of custom-cooled, overclocked graphics cards at the moment. Typically such a card would carry a price premium, but MSI is happy to sell these premium cards at the basic price: despite a factory overclock a...
80%
hardocp.com
Updated:
2011-10-04 00:38:06
Microstar International (MSI) is a Taiwan-based computer hardware manufacturer founded in 1986. Primarily a designer and manufacturer of PC motherboards, MSI has expanded its business into barebones PCs, servers and workstations, communications devices...
Bottom line With the R6850 Cyclone, MSI has delivered a technical masterwork with an amazing price tag. At $189.99 before rebate, and $174.99 after rebate, it is right in the middle of the pack in terms of cost, but with an 860MHz GPU clock out of the box, it abso...
0%
techpowerup.com
Updated:
2011-10-04 00:38:06
A few months ago, AMD, which pioneered DirectX 11 compliant PC consumer graphics, released its second-generation Radeon HD 6800 DirectX 11 architecture, codenamed Northern Islands. The company has enjoyed a 6 month head-start into the race for DirectX...
Good Exceedingly quiet in both idle and 3D when set to silent mode, Overclocked out of the box, Large overclock can make a difference, Switch to select between performance and silent BIOS, Native HDMI & DisplayPort output, Software voltage control, Support for DirectX 11...
Bad High power draw in Bluray playback, Memory chips not cooled, Lack of 3way and 4way CrossFire support, DirectX 11 relevance limited at this time, No support for CUDA / PhysX...
Bottom line Even though the naming suggests otherwise, the biggest strength of the MSI HD 6850 Cyclone Power Edition is that its fan is able to run extremely quiet when the "silent" mode is engaged via the little switch on the board. I would actually go as far and...
95%
tbreak.com
Updated:
2011-10-04 00:38:06
It’s been 2 months since the launch of the AMD’s 2nd generation DX11 mid-range graphics cards. Time enough for manufacturers to really get to know Bart, time enough to figure out how to keep it’s head cool. And so MSI’s recently launched R6850 Cyclone...
Good Great performance, Very quiet, Temperatures are always low...
Bad Overhead for further overclocking is low...
80%
guru3d.com
Updated:
2011-10-04 00:38:06
price tag. The product is based on MSI's military class component selection including the new SFC (Super Ferrite) chokes. The card looks robust and well built. It has 6 phases available on the GPU area and another phase for its one gigabyte of memory...
Bottom line With the R6850 Cyclone Power Edition, MSI is offering a very potent product, in its baseline performance it is already a decent chunk faster than the reference 6850 products available on the market and there's great overclocking headroom left as well. As...
0%