location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

MSI V238-203R graphics card NVIDIA GeForce GTX 560 Ti 1 GB GDDR5

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
MSI Check ‘MSI’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
V238-203R
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
V238-203R
Category:
The graphics card, also known as the video card, is the complete graphical subsystem of the PC. It is responsible for the quality and speed of video processing. For users that wish to play games or work with multimedia applications, it is especially important to have a video board with a high performance graphics processor and enough memory.
Graphics Cards Check ‘MSI’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by MSI: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 78220
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 02 Sep 2024 20:33:56
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points MSI V238-203R graphics card NVIDIA GeForce GTX 560 Ti 1 GB GDDR5
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - NVIDIA GeForce GTX 560 Ti 1 GB GDDR5
  • - 2560 x 1600 pixels 256 bit 4000 MHz PCI Express 2.0
  • - DVI-I ports quantity: 2
  • - DirectX version: 11 OpenGL version: 4.1
Warranty:
Long product name MSI V238-203R graphics card NVIDIA GeForce GTX 560 Ti 1 GB GDDR5 :
The long product name of MSI V238-203R graphics card NVIDIA GeForce GTX 560 Ti 1 GB GDDR5. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

N560GTX-Ti Twin Frozr II - GeForce GTX 560 Ti, PCI Express x16 2.0, 1024MB GDDR5, 256 bits, Dual-link DVI x 2, Mini HDMI x 1
More>>>
MSI V238-203R graphics card NVIDIA GeForce GTX 560 Ti 1 GB GDDR5:
The official description of MSI V238-203R graphics card NVIDIA GeForce GTX 560 Ti 1 GB GDDR5 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Twin Frozr II Thermal Design
- Dual 8cm PWM Fans for 50% more airflow.
- SuperPipe technology and nickel-plated copper base for better dissipation
- 20℃ cooler than reference design.

MSI Afterburner overclocking utility
- Support Over Voltage function of GPU.
- Support advanced fan speed control.
- Support burn-in stability test.

Military Class II Components
- SFC (Super Ferrite Choke) has higher current for better overclocking ability.
- Hi-C CAP for GPU provides more precise voltage.
- All Solid CAPs have longer lifespan.

PhysX & 3D Vision Surround technology
- Support PhysX technology effects for realist physics effect.
- Support 3D Vision Surround technology in SLI mode to provide 3 monitor output simultaneously and real 3D image experience. (Need to work with 3D monitor and 3D glass.)

Short summary description MSI V238-203R graphics card NVIDIA GeForce GTX 560 Ti 1 GB GDDR5:
This short summary of the MSI V238-203R graphics card NVIDIA GeForce GTX 560 Ti 1 GB GDDR5 data-sheet is auto-generated and uses the product title and the first six key specs.

MSI V238-203R, GeForce GTX 560 Ti, 1 GB, GDDR5, 256 bit, 2560 x 1600 pixels, PCI Express 2.0

Long summary description MSI V238-203R graphics card NVIDIA GeForce GTX 560 Ti 1 GB GDDR5:
This is an auto-generated long summary of MSI V238-203R graphics card NVIDIA GeForce GTX 560 Ti 1 GB GDDR5 based on the first three specs of the first five spec groups.

MSI V238-203R. Graphics processor family: NVIDIA, Graphics processor: GeForce GTX 560 Ti, Processor frequency: 822 MHz. Discrete graphics card memory: 1 GB, Graphics card memory type: GDDR5, Memory bus: 256 bit, Memory clock speed: 4000 MHz. Maximum resolution: 2560 x 1600 pixels. DirectX version: 11, OpenGL version: 4.1, Dual Link DVI. Interface type: PCI Express 2.0. Cooling type: Active

Processor
CUDA *
Yes
Graphics processor family *
NVIDIA
Graphics processor *
GeForce GTX 560 Ti
Processor frequency *
822 MHz
Maximum resolution *
2560 x 1600 pixels
Graphics card RAMDAC
400 MHz
Memory
Discrete graphics card memory *
1 GB
Graphics card memory type *
GDDR5
Memory bus *
256 bit
Memory clock speed
4000 MHz
Ports & interfaces
Interface type *
PCI Express 2.0
Mini HDMI ports quantity
1
DVI-I ports quantity *
2
Performance
PhysX
Yes
TV tuner integrated *
No
DirectX version *
11
OpenGL version *
4.1
HDCP
Yes
Dual Link DVI *
Yes
NVIDIA 3D Vision
Yes
Design
Cooling type *
Active
Weight & dimensions
Length
238 mm
Depth
37 mm
Height
111 mm
Other features
Mac compatibility
No
HDMI
Yes
Source Testseek summary Average rating
Reviews
Updated:
2013-09-22 17:02:20
Uk has collected 16 expert reviews for MSI V238-203R graphics card NVIDIA GeForce GTX 560 Ti 1 GB GDDR5 and the average expert rating is 75 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
75%
Source Review comments Score
hothardware.com
Updated:
2014-02-20 01:11:57
NVIDIA continues to flesh out their DirectX 11 GPU line-up, this time with a relatively affordable offering that drops in right between the GeForce GTX 560 Ti and GeForce GTX 550. The aptly named GeForce GTX 560 (sans Ti) launching today is essentially...
0%