Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

MSI Geforce 7900GT - 256MB, DDR3 GDDR3

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
MSI
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Geforce 7900GT - 256MB, DDR3
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
V066-020R
Category
The graphics card, also known as the video card, is the complete graphical subsystem of the PC. It is responsible for the quality and speed of video processing. For users that wish to play games or work with multimedia applications, it is especially important to have a video board with a high performance graphics processor and enough memory.
Graphics Cards
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by MSI: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5161
This statistic is based on the 86417 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 84442 free Open Icecat users.
Info modified on: 04 Apr 2019 07:24:18
The date of the most recent change of this product data-sheet in Icecat.
Long product name MSI Geforce 7900GT - 256MB, DDR3 GDDR3 :
The short editorial description of MSI Geforce 7900GT - 256MB, DDR3 GDDR3

nVidia GeForce 7900GT - PCI-Express x16, DDR3, 256MB, 2xDVI, 1xTV-IN/OUT, 256-Bit
More>>>
MSI Geforce 7900GT - 256MB, DDR3 GDDR3:
The official marketing text of MSI Geforce 7900GT - 256MB, DDR3 GDDR3 as supplied by the manufacturer

Full Microsoft® Direct® 9.0 Shader Model 3.0 Support
The standard for today's Purchase and next-generation consoles enables stunning and complex efects for cinematic realism. NVIDIA® GPUs offer the most complete implementation of the Shader Model 3.0 feature set -- including vertex texture fetch (VTF) -- to ensure top-notch compatibility and performance for all DirectX9 applications.

True High Dynamic-Range (HDR) Rendering Support
The ultimate lighting effects bring environments to life for a truly immersive, ultrareailstic experience. Based on the OpenEXR technology from Industrial Light and Magic, NVIDIA's 64-bit texture implementation delivers state-of-the-art high dynamic-range (HDR) visual effects through floating point capabilities in shading, filtering, texturing, and blending.

NVIDIA® CineFX® 4.0 Engine
Delivers advanced visual effects at unimaginable speeds. Full support for Microsoft® DirectX® 9.0 Shader Model 3.0 enables stunning and complex special effects. Next-generation shader architecture with new texture unit design streamlines texture processing for faster and smoother gameplay.

NVIDIA® SLI™ Technology
Delivers up to 2x the performance of a single GPU speeds. Full support for Microsoft® DirectX® 9.0 Shader Model 3.0 enables stunning and complex special effects. Next-generation shader architecture with new texture unit design streamlines texture processing for faster and smoother gameplay.

Adaptable Programmable Video Processor
PureVideo's programmable technology adapts to new video encoding formats as they are developed to provide a future-proof video solution.

High-Definition H.264, MPEG-2 and WMV Hardware Acceleration
Smoothly playback H.264, MPEG-2, and W MV video including WMV HD with minimal CPU usage so the PC is free to do other work.

NVIDIA® PureVideo Technology
The combination of high-definition video processors and decoder software delivers unprecedented picture clarity, smooth video, accurate color, and precise image scaling for all video content to turn your PC into a high-end home theater.

Advanced Spatial Temporal De-Interlacing
Smoothes video and DVD playback on progressive displays to deliver a crisp, clear picture that rivals high-end home theater systems.

High-Quality Scaling
High-quality scaling technology delivers a clear, clean image at any window size, including full-screen HDTV resolutions up to 1080p.

Video Color Correction
Corrects differences in color characteristics of RGB monitors and TV monitors through NVIDIA PureVideo's ProcAmp Color Controls setting, such as PureVideo s ProcAmp Color Controls setting, such as ensures videos are not too dark, overly bright, or washed out regardless of the video format or display.

Integrated HDTV Encoder
Provides analog TV-output (Component/Composite/S-Video) up to 1080i resolution.

256-Bit Memory Interface
Delivers more memory bandwidth and efficiency to power the latest games and applications at blazing speeds.

NVIDIA® UltraShadow™ II Technology
Enhances the performance of bleeding-edge games, like id Software's DOOM 3, that feature complex scenes with multiple light sources and objects.

128-Bit Studio-Precision Computation
128-bit studio-precision computation through the entire pipeline prevents image defects due to low precision and ensures the best image quality for even the most demanding applications.

Full-Speed 32-Bit Color Precision
Delivers increased image quality with no performance compromise.

NVIDIA® ForceWare® Technology
Delivers a proven record of compatibility, reliability, and stability with the widest range of games and applications. ForceWare ensures the best out-of-box experience for every user and delivers continuous performance and feature updates over the life of NVIDIA GeForce GPUs.

- 256-bit memory interface• OpenGL 2.0 Optimizations and Support.
- NVIDIA® nView® Multi-Display Technology.
- NVIDIA® Digital Vibrance Control® 3.0 Technology.
- Dual 400MHz RAMDACs.
- Dual Dual-Link DVI Support.
- 90nm Process Technology.
- Built for Microsoft® Windows™ Vista.

Short summary description MSI Geforce 7900GT - 256MB, DDR3 GDDR3:
This short summary of the MSI Geforce 7900GT - 256MB, DDR3 GDDR3 data-sheet is auto-generated and uses the product title and the first six key specs.

MSI Geforce 7900GT - 256MB, DDR3, GDDR3, 256 bit, 1320 MHz, 2048 x 1536 pixels

Long summary description MSI Geforce 7900GT - 256MB, DDR3 GDDR3:
This is an auto-generated long summary of MSI Geforce 7900GT - 256MB, DDR3 GDDR3 based on the first three specs of the first five spec groups.

MSI Geforce 7900GT - 256MB, DDR3. Processor frequency: 450 MHz. Graphics adapter memory type: GDDR3, Memory bus: 256 bit, Memory clock speed: 1320 MHz. Maximum resolution: 2048 x 1536 pixels. DirectX version: 9.0, OpenGL version: 2.0, Dual Link DVI

Processor
Maximum resolution *
The maximum number of pixels that can be displayed in the image. It is usually quoted as width × height,: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels.
2048 x 1536 pixels
Processor frequency *
The clock rate is the fundamental rate in cycles per second (measured in hertz) at which a computer performs its most basic operations such as adding two numbers. There are more factors, like internal memory size, that influence a computer's actual response time.
450 MHz
Memory
Graphics adapter memory type *
The type of memory used by the video card. Often a combination of dedicated memory (Video RAM or VRAM) and dynamic system memory is used. UMA stands for Unified Memory Architecture, and is a computer memory architecture that allows the graphics processing unit to share system memory. Other abreviations: RAM = Random Access Memory, SDRAM = synchronous dynamic RAM, DDR = double-data-rate.
GDDR3
Memory bus *
Hardware and software that connects the main memory to the memory controller in computer systems. Originally, general-purpose buses like VMEbus and the S-100 bus were used, but to reduce latency, modern memory buses are designed to connect directly to DRAM chips, and thus are designed by chip standards bodies such as JEDEC.
256 bit
Memory clock speed
The frequency at which the memory (e.g. RAM) runs.
1320 MHz
Ports & interfaces
Dual VGA
Yes
Ports & interfaces
TV out
Yes
Performance
DirectX version *
DirectX is a collection of APIs (application programming interfaces) for easily handling tasks related to game programming on the Microsoft Windows operating system.
9.0
Shader model version *
A shader is a program used in 3D computer graphics to determine the final surface properties of an object or image. This can include arbitrarily complex descriptions of light absorption and diffusion, texture mapping, reflection and refraction, shadowing, surface displacement and post-processing effects. It is also used to refer to video graphics hardware units that run these programs.
3.0
OpenGL version *
OpenGL (Open Graphics Library) is a specification defining a cross-language cross-platform API for writing applications that produce 3D computer graphics (and 2D computer graphics as well). The interface consists of over 250 different function calls which can be used to draw complex three-dimensional scenes from simple primitives.
2.0
Dual Link DVI *
A dual-link DVI interface sends data over both of the DVI links to the monitor, and this is how higher resolutions are achieved. With dual-link DVI, a resolution of 2048 x 1536 is possible.
Yes
Full HD
Full High Definition (HD) means that a display supports a resolution of 1920 x 1080 pixel, and has a digital TV connection.
Yes
Other features
Mac compatibility
Product can be used with Apple Mac software and/or hardware.
No
Customer service details