MSI logo

MSI NX7300-TD256EH GeForce 7300 GDDR2

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
192367
Info modified on:
04 Apr 2019, 08:43:19
Short summary description MSI NX7300-TD256EH GeForce 7300 GDDR2:

MSI NX7300-TD256EH, GeForce 7300, GDDR2, 64 bit, 2048 x 1536 pixels

Long summary description MSI NX7300-TD256EH GeForce 7300 GDDR2:

MSI NX7300-TD256EH. Graphics processor: GeForce 7300. Graphics card memory type: GDDR2, Memory bus: 64 bit. Maximum resolution: 2048 x 1536 pixels. DirectX version: 9.0, OpenGL version: 2.0

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.