location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

MSI Wind Wind12 U200 Intel® Celeron® M Netbook 30.7 cm (12.1") 2 GB DDR2-SDRAM Windows Vista Home Premium Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
MSI Check ‘MSI’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Wind
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Wind12 U200
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
U200-058NE
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘MSI’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by MSI: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 14495
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Dec 2020 16:21:49
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points MSI Wind Wind12 U200 Intel® Celeron® M Netbook 30.7 cm (12.1") 2 GB DDR2-SDRAM Windows Vista Home Premium Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Netbook Black
  • - Intel® Celeron® M 1.2 GHz
  • - 30.7 cm (12.1") 1366 x 768 pixels 16:9
  • - 2 GB DDR2-SDRAM
  • - Ethernet LAN Bluetooth 2.0+EDR 3G
  • - Lithium-Ion (Li-Ion) 6.5 h 40 W
  • - Windows Vista Home Premium
Long product name MSI Wind Wind12 U200 Intel® Celeron® M Netbook 30.7 cm (12.1") 2 GB DDR2-SDRAM Windows Vista Home Premium Black :
The long product name of MSI Wind Wind12 U200 Intel® Celeron® M Netbook 30.7 cm (12.1") 2 GB DDR2-SDRAM Windows Vista Home Premium Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

WIND U200-058NE, Intel Celeron M Processor ULV 723, 2GB, 320GB, 12.1" WXGA LED Display, Intel® GS45 + ICH9M-SFF, Vista Home Premium
More>>>
MSI Wind Wind12 U200 Intel® Celeron® M Netbook 30.7 cm (12.1") 2 GB DDR2-SDRAM Windows Vista Home Premium Black:
The official description of MSI Wind Wind12 U200 Intel® Celeron® M Netbook 30.7 cm (12.1") 2 GB DDR2-SDRAM Windows Vista Home Premium Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

12.1" 16:9 Glittering Crystal Frameless Screen
The The msi Wind12 U200 features 12.1" 16:9 display. The glittering crystal-like frameless screen offers a premium look and feel. Frameless design also makes the Wind12 U200 more durable, dust and scratch resistant than the traditional frame exterior.

Streamlined design that whispers fluidity and elegance
The sleek and exquisite design gives Wind12 U200 an elegant presence. Each curve is accentuated with a smooth contour making its polished exterior a delicate feast for the eyes. The exclusive "Color Film Print Technology" from msi applies to the cover as well as the palm rest area, so the glossy texture promises better quality and both visual and tactile sensation.

HD Ready for clearer and sharper images
The Wind12 U200 is capable of displaying high-quality pictures and videos with 1366*768 screen resolution. The images on this 12.1” widescreen offer great color saturation and subtlety and sharper details so you can indulge yourself while watching your favorite films.

Ultra lightweight. Ultraportable
Ultraportable 1.4kg lightweight, smaller than an A4 magazine, Wind12 U200 measures only 297(L)*190(W)mm. It is the perfect gadget that fits in your bag whenever you are on the go.

Extended power: 6.5 hours* of battery life
Compared with other notebook computers, the Wind12 U200's battery lasts 3 times longer! While other notebook computers operate on a 2 – hour limit, the Wind12 U200 enables a 6.5 – hour* operating time without the need to recharge. The Wind12 U200 truly redefines the definition of mobility.

*Actual battery life may vary depending on use and settings.

New EDS (Ergonomic De-stress) keyboard
MSI Ergonomics De-Stress (EDS) Keyboard features a surface area that is 51% larger, so the face of each individual key is wider for your typing convenience; it encourages natural finger and wrist movement to reduce strain and allows you to work for hours without discomfort.

LED power-saving backlight technology
LED power-saving backlight technology provides better color fullness and brightness, elevating the total quality of imagery. Furthermore, the lower usage of power can offer a longer operating time.

HDMI output
HDMI Digital Terminal Interface offers more than 5GB of transmitting bandwidth; it also lessens the complications of cables. The Wind12 U200 offers the very best in image quality through the HDMI Terminal so as to ensure the utmost picture perfection. Simply connect your Notebook to a LCD TV or other multimedia devices (1080p compliance) and get ready for the enjoyment of home theater.

Built-in msi exclusive software
The Wind12 U200 features msi exclusive face detection software "Easyface" for a safer and effortless logon. Just one installation you can get Easyface Manager, Easyface Autolocker and Easyface Logon at the same time.

Taking and managing your own pictures with Easyface Manager, detecting and logging on with Easyface Logon and the system will automatically log off or lock the screen after a few minutes as you stop using your Notebook. msi Easyface ensures better security and offers an easier yet more comprehensive detecting process.

What’s more, the Wind12 U200 is preloaded with a plethora of msi brand new software, including Webcam Companion, Visual Effect2 and Print Creation, so you can edit and print out the photos you’ve taken by using a webcam at your own convenience.

Short summary description MSI Wind Wind12 U200 Intel® Celeron® M Netbook 30.7 cm (12.1") 2 GB DDR2-SDRAM Windows Vista Home Premium Black:
This short summary of the MSI Wind Wind12 U200 Intel® Celeron® M Netbook 30.7 cm (12.1") 2 GB DDR2-SDRAM Windows Vista Home Premium Black data-sheet is auto-generated and uses the product title and the first six key specs.

MSI Wind Wind12 U200, Intel® Celeron® M, 1.2 GHz, 30.7 cm (12.1"), 1366 x 768 pixels, 2 GB, Windows Vista Home Premium

Long summary description MSI Wind Wind12 U200 Intel® Celeron® M Netbook 30.7 cm (12.1") 2 GB DDR2-SDRAM Windows Vista Home Premium Black:
This is an auto-generated long summary of MSI Wind Wind12 U200 Intel® Celeron® M Netbook 30.7 cm (12.1") 2 GB DDR2-SDRAM Windows Vista Home Premium Black based on the first three specs of the first five spec groups.

MSI Wind Wind12 U200. Product type: Netbook. Processor family: Intel® Celeron® M, Processor frequency: 1.2 GHz. Display diagonal: 30.7 cm (12.1"), Display resolution: 1366 x 768 pixels. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Mobile network generation: 3G. Operating system installed: Windows Vista Home Premium. Product colour: Black. Weight: 1.3 kg

Design
Product type *
Netbook
Product colour *
Black
Display
Display diagonal *
30.7 cm (12.1")
Display resolution *
1366 x 768 pixels
Native aspect ratio
16:9
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Celeron® M
Processor frequency *
1.2 GHz
Processor cache
1 MB
Processor cache type
L2
Processor front side bus
800 MHz
Memory
Internal memory *
2 GB
Internal memory type
DDR2-SDRAM
Memory slots
2x SO-DIMM
Maximum internal memory *
4 GB
Storage
HDD capacity
320 GB
HDD interface
SATA
Card reader integrated
Yes
Audio
Number of built-in speakers
2
Camera
Front camera resolution (numeric)
1.3 MP
Network
Mobile network generation
3G
Network
Wi-Fi
Yes
Mobile network connection *
Yes
Ethernet LAN
Yes
Bluetooth
Yes
Bluetooth version
2.0+EDR
Ports & interfaces
USB 2.0 ports quantity *
3
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
VGA (D-Sub) ports quantity
1
Headphone outputs
1
Microphone in
Yes
Keyboard
Keyboard number of keys
87
Software
Operating system installed *
Windows Vista Home Premium
Battery
Battery technology
Lithium-Ion (Li-Ion)
Battery life (max)
6.5 h
Power
AC adapter power
40 W
Weight & dimensions
Width
297 mm
Depth
190 mm
Height
24.5 mm
Weight *
1.3 kg
Other features
Wireless technology
802.11b/g/n
Display
TFT
Graphics card
GMA 4500MHD
Country Distributor
United Kingdom 1 distributor(s)