Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

MSI TurboStream power supply unit 600 W Black

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
MSI
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TurboStream
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TURBOSTREAM600
Category
A power supply unit (PSU) converts mains AC to low-voltage regulated DC power for the internal components of a computer.
Power Supply Units
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by MSI: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4184
This statistic is based on the 85513 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 83573 free Open Icecat users.
Info modified on: 10 Apr 2019 19:28:43
The date of the most recent change of this product data-sheet in Icecat.
Long product name MSI TurboStream power supply unit 600 W Black :
The short editorial description of MSI TurboStream power supply unit 600 W Black

TurboStream 600W
More>>>
MSI TurboStream power supply unit 600 W Black:
The official marketing text of MSI TurboStream power supply unit 600 W Black as supplied by the manufacturer

- Intel SSI EPS 12V & ATX 12V V2.2 Compatible – full compliance with the highest standard to desktop power requirements.
- High efficiency (80%) with 0.99 Active Power Factor value
- Full support of AMD and Intel Dual Core systems.
- Support two 6-pin PCI-Express connectors and S-ATA interface power connection for faster performance.
- PFC function , improved energy efficiency and reduced current load on AC delivery systems.
- Dual 8cm fan w/ color LED light , provide best air-flow to cool your PC system.
- Intelligent Black Cable Sleeving , provide optimum air flow inside the case.
- Protections against Over Power, Over Voltage, Short-Circuit, and Protection Reset.
- Safety / EMI Approvals: FCC certification

Short summary description MSI TurboStream power supply unit 600 W Black:
This short summary of the MSI TurboStream power supply unit 600 W Black data-sheet is auto-generated and uses the product title and the first six key specs.

MSI TurboStream, 600 W, Overload, EMI: FCC, Black, 142 x 150 x 86 mm

Long summary description MSI TurboStream power supply unit 600 W Black:
This is an auto-generated long summary of MSI TurboStream power supply unit 600 W Black based on the first three specs of the first five spec groups.

MSI TurboStream. Total power: 600 W, Power protection features: Overload. Safety: EMI: FCC. Product colour: Black. Dimensions (WxDxH): 142 x 150 x 86 mm

Power
Total power *
The total power that is needed by the device, or the total power produced by the device.
600 W
Power protection features
Features that protect the device against power problems e.g. overload.
Overload
Ports & interfaces
Number of SATA power connectors
5
PCI Express power connectors (6-pin)
Yes
ATX Power connector (24-pin)
Yes
Ports & interfaces
Floppy drive power connector
1
Performance
Safety
List of regulatory safety standards for all countries in which this product has been certified.
EMI: FCC
Design
Product colour *
The colour e.g. red, blue, green, black, white.
Black
LED indicators
Yes
Other features
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
142 x 150 x 86 mm
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 00:09:55
Testseek has collected 2 expert reviews for MSI TurboStream power supply unit 600 W Black but no overall score was given. Click below and use Testseek to find all ratings, product awards and conclusions.
0%
Source Review comments Score
hardwaresecrets.com
Updated:
2011-10-04 00:09:54
MSI Turbostream 600 W (a.k.a. MS-4600-010) is a rebadged Solytech SL-8600EPS power supply, featuring active PFC, two 80-mm fans and two auxiliary power plugs for video cards under SLI or CrossFire configuration. Is this a good product? Can it really de...
Bottom line We were surprised with this power supply. With so many people saying bad things about the many previous incarnations of Solytech we were expecting a power supply with low efficiency and that couldn’t deliver its labeled power.This unit could deliver...
0%
clubedohardware.com.br
Updated:
2011-11-05 14:05:28
A MSI Turbostream 600 W (também conhecida como MS-4600-010) é na verdade uma fonte de alimentação Solytech SL-8600EPS (que no Brasil ela é mais conhecida como Satellite SL-8600EPS) remarcada, com PFC ativo, duas ventoinhas de 80 mm e dois plugues de al...
Bottom line Nós ficamos surpresos com esta fonte de alimentação. Com muitas pessoas falando mal a respeito de antigas encarnações da Solytech nós estávamos esperando uma fonte de alimentação com baixa eficiência e que não conseguiria fornecer sua potência rotulada...
0%
Customer service details