MSI logo

MSI StarCam Sports Football webcam 640 x 480 pixels USB

Brand:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
43173
Info modified on:
04 Apr 2019, 06:59:47
Short summary description MSI StarCam Sports Football webcam 640 x 480 pixels USB:

MSI StarCam Sports Football, 640 x 480 pixels, 30 fps, 640 x 480 pixels, 1 W, USB, CMOS

Long summary description MSI StarCam Sports Football webcam 640 x 480 pixels USB:

MSI StarCam Sports Football. Maximum video resolution: 640 x 480 pixels, Maximum frame rate: 30 fps, Maximum image resolution: 640 x 480 pixels. Interface: USB, Sensor type: CMOS, Optical sensor size: 25.4 / 4 mm (1 / 4"). Minimum RAM: 64 MB. Minimum processor: Intel Pentium 4/III/II/Celeron, AMD K6/Athlon, Minimum storage drive space: 50 MB, Compatible operating systems: Windows 98SE/ME/2000/XP/Vista MAC OS X 10.4.6

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.