MSI StarCam Clip, black, 1.3 MP, 640 x 480 pixels, 30 fps, 1280 x 960 pixels, 56°, -45 dB
MSI StarCam Clip, black. Megapixel (approx.): 1.3 MP, Maximum video resolution: 640 x 480 pixels, Maximum frame rate: 30 fps. Interface: USB 1.1, Product colour: Black, Sensor type: CMOS. Minimum RAM: 64 MB. Camera focusing range: 3cm ~ ∞, Compatible operating systems: Windows 98SE/Me/2000/XP/Vista, I/O ports: USB