Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

MSI StarCam 370i Red webcam 640 x 480 pixels USB 2.0

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
MSI
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
StarCam 370i Red
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
STARCAM 370I RED
Category
A webcam is a digital video camera that has to be connected directly to a computer or network and cannot be used seperately. Webcams are perfect for video calling and chatting: finally you can see your faraway friends or family while talking/chatting! Network attached webcams can be used as affordable security cameras.
Webcams
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byMSI: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 7300
This statistic is based on the 90193 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 88132 free Open Icecat users.
Info modified on: 04 Apr 2019 05:55:07
The date of the most recent change of this product data-sheet in Icecat.
Long product name MSI StarCam 370i Red webcam 640 x 480 pixels USB 2.0 :
The short editorial description of MSI StarCam 370i Red webcam 640 x 480 pixels USB 2.0

StarCam 370i Red
More>>>
MSI StarCam 370i Red webcam 640 x 480 pixels USB 2.0:
The official marketing text of MSI StarCam 370i Red webcam 640 x 480 pixels USB 2.0 as supplied by the manufacturer

Key features:
- Capture 1.3 mega pixel photo picture.
- Deluxe GLASS Lens Clarity.
- Click & Snap Snapshot Button.
- Bright & Light 3 White Light LEDs.
- Plug & Talk Built-in USB Microphone.
- Focuos & Snap Adjustable Lens.
- Infrared light.
- USB1.1/2.0 Compatible.
- Special effect for fun and digital zoom.

Short summary description MSI StarCam 370i Red webcam 640 x 480 pixels USB 2.0:
This short summary of the MSI StarCam 370i Red webcam 640 x 480 pixels USB 2.0 data-sheet is auto-generated and uses the product title and the first six key specs.

MSI StarCam 370i Red, 640 x 480 pixels, 30 fps, 1280 x 960 pixels, 56°, 2 W, USB 2.0

Long summary description MSI StarCam 370i Red webcam 640 x 480 pixels USB 2.0:
This is an auto-generated long summary of MSI StarCam 370i Red webcam 640 x 480 pixels USB 2.0 based on the first three specs of the first five spec groups.

MSI StarCam 370i Red. Maximum video resolution: 640 x 480 pixels, Maximum frame rate: 30 fps, Maximum image resolution: 1280 x 960 pixels. Interface: USB 2.0, Product colour: Red, Sensor type: CMOS. Bundled software: My Guard Video Security . Minimum storage drive space: 50 MB, Minimum RAM: 64 MB, Light exposure control: Auto

Performance
Maximum video resolution *
This is the maximum resolution of video images. Resolution is a measure of the degree of detail visible.
640 x 480 pixels
Maximum frame rate *
This is the maximum frame rate, also known as frame frequency and frames per second (FPS). It is the frequency (rate) at which an imaging device produces unique consecutive images called frames. The term applies equally well to film and video cameras, computer graphics, and motion capture systems. Frame rate is most often expressed in frames per second (FPS) and is also expressed in progressive scan monitors as hertz (Hz).
30 fps
Maximum image resolution
Resolution is the amount of detail held by an image. The higher the resolution, the better (sharper) the image. The maximum image resolution produces the best image.
1280 x 960 pixels
Viewing angle, horizontal
Maximum horizontal angle at which a display can be viewed with acceptable visual performance.
56°
Power consumption (typical)
Amount of power consumed by this model, often expressed in watts (W). Typical values that manufacturers give are power consumption when off, standby/suspended mode, typical use, maximum usage.
2 W
Design
Built-in microphone *
Microphone that is found inside the product.
Yes
Interface *
Interface ports to connect pieces of equipment. USB (Universal Serial Bus) has become the most popular wired interface to connect peripherals. USB 2.0 supports speeds up to 480 Mbit/s (USB 1: 12 Mbit/s). The interface FireWire is also known as the IEEE 1394 standard. Enhanced IDE (EIDE)is sometimes referred to as Fast ATA, Fast IDE or ATA-2.
USB 2.0
Product colour *
The colour e.g. red, blue, green, black, white.
Red
Sensor type
A sensor is a convertor than measures a physical quality (light, temperature etc.) and displays this electronically on a device.
CMOS
Design
Optical sensor size
Optical sensors are electronic detectors that convert light, or a change in light, into an electronic signal. They are used in many industrial and consumer applications e.g. lamps that turn on automatically in response to darkness. Optical sensors come in many sizes.
25.4 / 4 mm (1 / 4")
Packaging content
Bundled software
Software distributed with another product such as a piece of computer hardware or other electronic device, or a group of software packages which are sold together. A software suite is an example of bundled software, as is software which is pre-installed on a new computer.
My Guard Video Security
Other features
Minimum storage drive space
The minimum hard disk space required to store or run a computer program or operating system.
50 MB
Minimum RAM
The lowest RAM (memory) required to run a computer program or operating system.
64 MB
Light exposure control
Auto
Colour
Yes
Minimum system requirements
CD-ROM
Camera focusing range
3cm ~ infinity
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
Windows 98SE/Me/2000/XP
Customer service details
X