location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

MSI StarReader mini card reader Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
MSI Check ‘MSI’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
StarReader mini
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
S78-0400190-M63 show
Show alternative article codes used in the online market place
Category:
Card readers and drives with built-in card readers are used for reading from/writing to flash memory cards, for example from your digital camera or cellphone.
Card Readers Check ‘MSI’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by MSI: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 11736
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 08:34:05
The date of the most recent change of this product data-sheet in Icecat.
Long product name MSI StarReader mini card reader Silver :
The long product name of MSI StarReader mini card reader Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

StarReader mini - 8in1
More>>>
MSI StarReader mini card reader Silver:
The official description of MSI StarReader mini card reader Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

-Cool Blue LED - indicates when StarReader mini is working.
-Hot Plug and Play - enables you to install StarReader mini anytime.
-Compact size and Light - weight for Protbale.

Short summary description MSI StarReader mini card reader Silver:
This short summary of the MSI StarReader mini card reader Silver data-sheet is auto-generated and uses the product title and the first six key specs.

MSI StarReader mini, Silver, 480 Mbit/s, 25 g, Windows Me/2000/XP, 76 x 30 x 8 mm, USB

Long summary description MSI StarReader mini card reader Silver:
This is an auto-generated long summary of MSI StarReader mini card reader Silver based on the first three specs of the first five spec groups.

MSI StarReader mini. Product colour: Silver, Data transfer rate: 480 Mbit/s. Weight: 25 g. Compatible operating systems: Windows Me/2000/XP. Dimensions (WxDxH): 76 x 30 x 8 mm, Minimum system requirements: USB

Performance
Data transfer rate
480 Mbit/s
Product colour *
Silver
Plug and Play
Yes
Ports & interfaces
SIM card support
No
Weight & dimensions
Weight
25 g
System requirements
Compatible operating systems
Windows Me/2000/XP
Other features
Dimensions (WxDxH)
76 x 30 x 8 mm
Minimum system requirements
USB
Technical details
USB powered
Yes
Country Distributor
United Kingdom 1 distributor(s)