MSI DigiVOX Duo, DVB-T, 6 MHz, 51 - 858 MHz, 1280 x 720 pixels, USB, Black
MSI DigiVOX Duo. TV tuner type: DVB-T, Channel bandwidth: 6 MHz, Tuning range: 51 - 858 MHz. Video capture resolution (max): 1280 x 720 pixels. Interface type: USB. Product colour: Black, Modulation: QPSK. Minimum RAM: 512 MB, Minimum storage drive space: 2 MB, Minimum processor: Pentium 4 2.0 GHz