Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

MSI TV@nywhere Plus Internal Analog,DVB-T PCI

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
MSI
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TV@nywhere Plus
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
S36-0000311
Category
Devices which enable computers to receive TV signals.
Computer TV Tuners
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by MSI: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 7642
This statistic is based on the 85540 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 83591 free Open Icecat users.
Info modified on: 04 Apr 2019 07:59:04
The date of the most recent change of this product data-sheet in Icecat.
Long product name MSI TV@nywhere Plus Internal Analog,DVB-T PCI :
The short editorial description of MSI TV@nywhere Plus Internal Analog,DVB-T PCI

TV@nywhere Plus TV Tuner - PCI - NTSC/PAL/SECAM
More>>>
MSI TV@nywhere Plus Internal Analog,DVB-T PCI:
The official marketing text of MSI TV@nywhere Plus Internal Analog,DVB-T PCI as supplied by the manufacturer

TV@nywhere Plus TV Tuner - PCI - NTSC/PAL/SECAM

Short summary description MSI TV@nywhere Plus Internal Analog,DVB-T PCI:
This short summary of the MSI TV@nywhere Plus Internal Analog,DVB-T PCI data-sheet is auto-generated and uses the product title and the first six key specs.

MSI TV@nywhere Plus, Analog,DVB-T, 55.25 - 855.25 MHz, 16:9, PCI, Silver, Pentium 3

Long summary description MSI TV@nywhere Plus Internal Analog,DVB-T PCI:
This is an auto-generated long summary of MSI TV@nywhere Plus Internal Analog,DVB-T PCI based on the first three specs of the first five spec groups.

MSI TV@nywhere Plus. TV tuner type: Analog,DVB-T, Tuning range: 55.25 - 855.25 MHz. Aspect ratio: 16:9. Interface type: PCI. Product colour: Silver. Minimum processor: Pentium 3, Minimum RAM: 128 MB

TV tuner
Internal *
The product is built in.
Yes
TV tuner type *
A TV tuner is a device which allows TV signals to be received by a computer. There are different types of TV tuner e.g. analog, digital.
Analog,DVB-T
Handheld remote control *
Component of an electronics device, most commonly a television set, DVD player and home theater systems originally used for operating the device wirelessly from a short line-of-sight distance.
Yes
Tuning range
55.25 - 855.25 MHz
Video
Aspect ratio
The aspect ratio is the ratio of the width of a shape to its height. For example, 4:3 is common for standard displays and 16:9 is the ratio for Widescreen TV.
16:9
Ports & interfaces
Interface type *
PCI
S-Video inputs quantity *
The number of ports (input sockets) for S-Video, which is a signalling standard for standard definition video, typically 480i or 576i.
1
Features
Product colour *
The colour e.g. red, blue, green, black, white.
Silver
Timeshift
Yes
Teletext
Teletext function *
The TV has Teletext, which is a means of sending text and diagrams to a properly equipped television screen by use of one of the vertical blanking interval lines that together form the dark band dividing pictures horizontally on the television screen. It offers a range of text-based information, typically including news, weather and TV schedules. Subtitle (or closed captioning) information is also transmitted within the television signal (usually accessed by pressing 888 on the remote control.
Yes
System requirements
Minimum processor *
The lowest speed that the computer processor can run at, or the minimum amount of processing capacity that can be used, for the computer and particular program(s) to function.
Pentium 3
Minimum RAM
The lowest RAM (memory) required to run a computer program or operating system.
128 MB
Other features
Minimum system requirements
DirectX 8.1
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
Windows 200/XP
FM radio
Frequency-modulated (FM) radio gives the clearest reception of any radio band. When used with a headset, it delivers stereo-like sound.
Yes
Customer service details