MSI logo

MSI NX8400GS-TD512E GeForce 8400 GS GDDR2

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
36904
Info modified on:
07 Mar 2024, 15:34:52
Short summary description MSI NX8400GS-TD512E GeForce 8400 GS GDDR2:

MSI NX8400GS-TD512E, GeForce 8400 GS, GDDR2, 64 bit, 2048 x 1536 pixels

Long summary description MSI NX8400GS-TD512E GeForce 8400 GS GDDR2:

MSI NX8400GS-TD512E. Graphics processor: GeForce 8400 GS, Processor frequency: 459 MHz. Graphics card memory type: GDDR2, Memory bus: 64 bit. Maximum resolution: 2048 x 1536 pixels. DirectX version: 10.0, OpenGL version: 2.0, Dual Link DVI

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.