MSI Megabook S271X-247EU, black, AMD Athlon, 1.8 GHz, 30.7 cm (12.1"), 1280 x 800 pixels, 1 GB, 100 GB
MSI Megabook S271X-247EU, black. Processor family: AMD Athlon, Processor frequency: 1.8 GHz. Display diagonal: 30.7 cm (12.1"), Display resolution: 1280 x 800 pixels. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 100 GB, Optical drive type: DVD Super Multi. Discrete graphics card model: AMD Radeon X1150. Operating system installed: FreeDOS. Weight: 1.95 kg