MSI Megabook Black, AMD Mobile Sempron, 1.8 GHz, 30.7 cm (12.1"), 1280 x 800 pixels, 1 GB, 100 GB
MSI Megabook Black. Processor family: AMD Mobile Sempron, Processor frequency: 1.8 GHz. Display diagonal: 30.7 cm (12.1"), Display resolution: 1280 x 800 pixels. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 100 GB. Operating system installed: Windows Vista Home Basic. Weight: 1.95 kg