MSI logo

MSI StarCam Golf webcam 640 x 480 pixels USB 1.1 White

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
8989
Info modified on:
01 Jun 2018, 20:28:22
Short summary description MSI StarCam Golf webcam 640 x 480 pixels USB 1.1 White:

MSI StarCam Golf, 640 x 480 pixels, 30 fps, 1280 x 960 pixels, -36 dB, 2 W, USB 1.1

Long summary description MSI StarCam Golf webcam 640 x 480 pixels USB 1.1 White:

MSI StarCam Golf. Maximum video resolution: 640 x 480 pixels, Maximum frame rate: 30 fps, Maximum image resolution: 1280 x 960 pixels. Interface: USB 1.1, Product colour: White, Sensor type: CMOS. Weight: 77 g. Minimum RAM: 64 MB. Minimum processor: Intel Pentium 4/III/II/Celeron, AMD K6/Athlon, Minimum storage drive space: 500 MB, Dimensions (WxDxH): 75 x 45 x 50 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.