Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

MSI RADEON 9250 GDDR

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
MSI
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
RADEON 9250
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
RX9250-TD64
Category
The graphics card, also known as the video card, is the complete graphical subsystem of the PC. It is responsible for the quality and speed of video processing. For users that wish to play games or work with multimedia applications, it is especially important to have a video board with a high performance graphics processor and enough memory.
Graphics Cards
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byMSI: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 9237
This statistic is based on the 90237 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 88219 free Open Icecat users.
Info modified on: 04 Apr 2019 05:56:59
The date of the most recent change of this product data-sheet in Icecat.
Long product name MSI RADEON 9250 GDDR :
The short editorial description of MSI RADEON 9250 GDDR

RADEON™ 9250, 64MB DDR, TV-out, AGP 8x
More>>>
MSI RADEON 9250 GDDR:
The official marketing text of MSI RADEON 9250 GDDR as supplied by the manufacturer

- The Gemstar GUIDE Plus+™ software organizes TV listings and makes searching for and scheduling programs a snap.
- Drive one VGA monitor and your TV or VCR simultaneously.
- THRUVIEW™ creates live, translucent TV, video and DVD windows for easy desktop access.
- New EAZYLOOK (requires Remote Wonder) provides easy to read on-screen information for TV and DVDs.
- MULTIMEDIA CENTER™ software lets you:
- create your own music videos, and slide shows.
- add European teletext or North American closed captioning.
- edit your home movies with Hollywood quality transitions.
- convert analog to digital videos.
- save your projects with one touch DVD or VideoCD burning software with faster than real time performance.
- capture still images from TV or DVD at resolutions up to 720x480 and video at up to 30 frames per second
- 128MB DDR memory to generate detailed gaming without sacrificing frame rates.
- Full support for DirectX® 8.1 ensures fast action gaming with seamless transitions.
- Full support for the AGP 8X standard doubles available bandwidth for a more engaging gaming experience.
- SMARTSHARDER™ enables cinematic quality.
- SMOOTHVISION™ delivers sharp, clear textures.
- 2D Display Modes: Resolutions, colors and maximum refresh rates(Hz) in 256, 65K or 16.7M colors.

Short summary description MSI RADEON 9250 GDDR:
This short summary of the MSI RADEON 9250 GDDR data-sheet is auto-generated and uses the product title and the first six key specs.

MSI RADEON 9250, GDDR, 64 bit, 2048 x 1536 pixels, AGP 8x

Long summary description MSI RADEON 9250 GDDR:
This is an auto-generated long summary of MSI RADEON 9250 GDDR based on the first three specs of the first five spec groups.

MSI RADEON 9250. Graphics adapter memory type: GDDR, Memory bus: 64 bit. Maximum resolution: 2048 x 1536 pixels. DirectX version: 8.1. Interface type: AGP 8x

Processor
Maximum resolution *
The maximum number of pixels that can be displayed in the image. It is usually quoted as width × height,: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels.
2048 x 1536 pixels
Parallel processing technology support *
Parallel processing technology is the simultaneous use of more than one CPU or processor core to execute a program or multiple computational threads. Ideally, parallel processing makes programs run faster because there are more engines (CPUs or Cores) running it. In practice, it is often difficult to divide a program in such a way that separate CPUs or cores can execute different portions without interfering with each other. Most computers have just one CPU, but some models have several, and multi-core processor chips are becoming the norm. There are even computers with thousands of CPUs.
Not supported
Graphics adapter RAMDAC
350 MHz
Memory
Graphics adapter memory type *
The type of memory used by the video card. Often a combination of dedicated memory (Video RAM or VRAM) and dynamic system memory is used. UMA stands for Unified Memory Architecture, and is a computer memory architecture that allows the graphics processing unit to share system memory. Other abreviations: RAM = Random Access Memory, SDRAM = synchronous dynamic RAM, DDR = double-data-rate.
GDDR
Memory bus *
Hardware and software that connects the main memory to the memory controller in computer systems. Originally, general-purpose buses like VMEbus and the S-100 bus were used, but to reduce latency, modern memory buses are designed to connect directly to DRAM chips, and thus are designed by chip standards bodies such as JEDEC.
64 bit
Ports & interfaces
Interface type *
AGP 8x
Dual VGA
No
I/O ports
An interface on a device to which you can connect another device.
D-Sub S-Video
Performance
TV tuner integrated *
Device has an in-built TV tuner.
No
DirectX version *
DirectX is a collection of APIs (application programming interfaces) for easily handling tasks related to game programming on the Microsoft Windows operating system.
8.1
Dual Link DVI *
A dual-link DVI interface sends data over both of the DVI links to the monitor, and this is how higher resolutions are achieved. With dual-link DVI, a resolution of 2048 x 1536 is possible.
No
Full HD
Full High Definition (HD) means that a display supports a resolution of 1920 x 1080 pixel, and has a digital TV connection.
No
Packaging data
Bundled software
Software distributed with another product such as a piece of computer hardware or other electronic device, or a group of software packages which are sold together. A software suite is an example of bundled software, as is software which is pre-installed on a new computer.
- MSI Live Update Series (Live VGA BIOS & Live VGA Driver) - GoodMem - LockBox - WMIinfo - ThinSoft BeTwin - MSI Secure DOC - E-Color - Adobe Acrobat Reader - Trend Micro PC-Cillin - Microsoft DirectX 9.0
Other features
Mac compatibility
Product can be used with Apple Mac software and/or hardware.
No
Customer service details
X