MSI logo

MSI RX2600XT-DIAMOND-512 graphics card GDDR4

Brand:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
28856
Info modified on:
09 May 2023, 11:34:38
Short summary description MSI RX2600XT-DIAMOND-512 graphics card GDDR4:

MSI RX2600XT-DIAMOND-512, GDDR4, 128 bit, 2300 MHz, 3840 x 2400 pixels

Long summary description MSI RX2600XT-DIAMOND-512 graphics card GDDR4:

MSI RX2600XT-DIAMOND-512. Processor frequency: 850 MHz. Graphics card memory type: GDDR4, Memory bus: 128 bit, Memory clock speed: 2300 MHz. Maximum resolution: 3840 x 2400 pixels. DirectX version: 10, OpenGL version: 2.0

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.