MSI RX2400PRO-TD256EH, GDDR2, 64 bit, 800 MHz, 8192 x 8192 pixels
MSI RX2400PRO-TD256EH. Processor frequency: 525 MHz. Graphics card memory type: GDDR2, Memory bus: 64 bit, Memory clock speed: 800 MHz. Maximum resolution: 8192 x 8192 pixels. DirectX version: 10, OpenGL version: 2.0