MSI logo

MSI RX1550-TD128EH graphics card GDDR2

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
86790
Info modified on:
04 Apr 2019, 07:45:33
Short summary description MSI RX1550-TD128EH graphics card GDDR2:

MSI RX1550-TD128EH, GDDR2, 64 bit, 800 MHz, 2560 x 1600 pixels

Long summary description MSI RX1550-TD128EH graphics card GDDR2:

MSI RX1550-TD128EH. Processor frequency: 550 MHz. Graphics card memory type: GDDR2, Memory bus: 64 bit, Memory clock speed: 800 MHz. Maximum resolution: 2560 x 1600 pixels. DirectX version: 9.0, OpenGL version: 2.0

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.