location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

MSI R5850 TWIN FROZR II graphics card 1 GB GDDR5

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
MSI Check ‘MSI’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
R5850 TWIN FROZR II
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
R5850 TWIN FROZR II
Category:
The graphics card, also known as the video card, is the complete graphical subsystem of the PC. It is responsible for the quality and speed of video processing. For users that wish to play games or work with multimedia applications, it is especially important to have a video board with a high performance graphics processor and enough memory.
Graphics Cards Check ‘MSI’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by MSI: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 19868
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 02 Sep 2024 20:33:45
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points MSI R5850 TWIN FROZR II graphics card 1 GB GDDR5
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 1 GB GDDR5
  • - 2560 x 1600 pixels 256 bit 4000 MHz PCI Express 2.1
  • - HDMI ports quantity: 1 DisplayPorts quantity: 1
  • - DVI-D ports quantity: 1
  • - DirectX version: 11 OpenGL version: 3.2
Long product name MSI R5850 TWIN FROZR II graphics card 1 GB GDDR5 :
The long product name of MSI R5850 TWIN FROZR II graphics card 1 GB GDDR5. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

R5850 Twin Frorz II - ATI Radeon HD 5850, PCI Express x16 2.1, GDDR5, 1024MB, 256 bits, 2560x1600, CrossFire
More>>>
MSI R5850 TWIN FROZR II graphics card 1 GB GDDR5:
The official description of MSI R5850 TWIN FROZR II graphics card 1 GB GDDR5 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Twin Frozr II Thermal Design
- Dual 8CM PWM Fans
- Quad Heatpipes for better heat dissipation
- 8mm SuperPipe technology
- 12℃ cooler compared to reference cooling

Military Class Components
- Hi-C Cap provides more precise GPU voltage and has better stability.
- SSC (Solid State Chock) for No Buzz noise.
- All Solid CAP for longer lifespan

Over voltage function of GPU
- Use afterburner to adjust GPU’s voltage, voltage is up to 1.35V.

Eyefinity + Stream + DirectX 11
- ATI Eyefinity supports 3 monitor outputs simultaneously. (one of them must be DisplayPort)
- Support the latest DX11 games for best gaming experience
- ATI Stream technology can use GPU’s ability to co-work with CPU to improve performance.

Short summary description MSI R5850 TWIN FROZR II graphics card 1 GB GDDR5:
This short summary of the MSI R5850 TWIN FROZR II graphics card 1 GB GDDR5 data-sheet is auto-generated and uses the product title and the first six key specs.

MSI R5850 TWIN FROZR II, 1 GB, GDDR5, 256 bit, 4000 MHz, 2560 x 1600 pixels, PCI Express 2.1

Long summary description MSI R5850 TWIN FROZR II graphics card 1 GB GDDR5:
This is an auto-generated long summary of MSI R5850 TWIN FROZR II graphics card 1 GB GDDR5 based on the first three specs of the first five spec groups.

MSI R5850 TWIN FROZR II. Processor frequency: 725 MHz. Discrete graphics card memory: 1 GB, Graphics card memory type: GDDR5, Memory bus: 256 bit, Memory clock speed: 4000 MHz. Maximum resolution: 2560 x 1600 pixels. DirectX version: 11, OpenGL version: 3.2, Dual Link DVI. Interface type: PCI Express 2.1. Cooling type: Active

Processor
Processor frequency *
725 MHz
Maximum resolution *
2560 x 1600 pixels
Graphics card RAMDAC
400 MHz
Memory
Discrete graphics card memory *
1 GB
Graphics card memory type *
GDDR5
Memory bus *
256 bit
Memory clock speed
4000 MHz
Ports & interfaces
Interface type *
PCI Express 2.1
HDMI ports quantity *
1
HDMI version
1.3
DVI-D ports quantity *
1
Ports & interfaces
DisplayPorts quantity *
1
Performance
DirectX version *
11
OpenGL version *
3.2
HDCP
Yes
Dual Link DVI *
Yes
Design
Cooling type *
Active
Weight & dimensions
Length
257 mm
Depth
36 mm
Height
106 mm
Other features
Mac compatibility
No
HDMI
Yes