location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

MSI R5450-MD512D3H/LP graphics card AMD Radeon HD5450 0.5 GB GDDR3

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
MSI Check ‘MSI’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
R5450-MD512D3H/LP
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
R5450-MD512D3H/LP
Category:
The graphics card, also known as the video card, is the complete graphical subsystem of the PC. It is responsible for the quality and speed of video processing. For users that wish to play games or work with multimedia applications, it is especially important to have a video board with a high performance graphics processor and enough memory.
Graphics Cards Check ‘MSI’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by MSI: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 31799
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points MSI R5450-MD512D3H/LP graphics card AMD Radeon HD5450 0.5 GB GDDR3
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - AMD Radeon HD5450 0.5 GB GDDR3
  • - 2560 x 1600 pixels 64 bit 1200 MHz PCI Express 2.0
  • - HDMI ports quantity: 1
  • - DVI-I ports quantity: 1
  • - DirectX version: 11 OpenGL version: 3.2
Warranty:
Long product name MSI R5450-MD512D3H/LP graphics card AMD Radeon HD5450 0.5 GB GDDR3 :
The long product name of MSI R5450-MD512D3H/LP graphics card AMD Radeon HD5450 0.5 GB GDDR3. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

R5450-MD512D3H/LP - AMD Radeon HD 5450, 512MB DDR3, 64 bits , HDMI / DVI-I / D-Sub
More>>>
MSI R5450-MD512D3H/LP graphics card AMD Radeon HD5450 0.5 GB GDDR3:
The official description of MSI R5450-MD512D3H/LP graphics card AMD Radeon HD5450 0.5 GB GDDR3 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Military Class Concept Components
- SSC (Solid State Chock) has No Buzz noise and higher current for better overclocking ability.
- Solid capacitors have 10 years ultra-long lifetime (under full load).

MSI Afterburner overclocking utility
- Support 2D/3D customized profile.
- Support SLI & CrossFireX mode.

Native HDMI Output
- Supports both 1080P HD movie playback and 7.1 Channel audio transmissions.

Low Profile Design
- Extra Large heatsink for the best heat dissipation and zero db noise.
- Work perfect with slim or smaller system.

Short summary description MSI R5450-MD512D3H/LP graphics card AMD Radeon HD5450 0.5 GB GDDR3:
This short summary of the MSI R5450-MD512D3H/LP graphics card AMD Radeon HD5450 0.5 GB GDDR3 data-sheet is auto-generated and uses the product title and the first six key specs.

MSI R5450-MD512D3H/LP, Radeon HD5450, 0.5 GB, GDDR3, 64 bit, 2560 x 1600 pixels, PCI Express 2.0

Long summary description MSI R5450-MD512D3H/LP graphics card AMD Radeon HD5450 0.5 GB GDDR3:
This is an auto-generated long summary of MSI R5450-MD512D3H/LP graphics card AMD Radeon HD5450 0.5 GB GDDR3 based on the first three specs of the first five spec groups.

MSI R5450-MD512D3H/LP. Graphics processor family: AMD, Graphics processor: Radeon HD5450, Processor frequency: 650 MHz. Discrete graphics card memory: 0.5 GB, Graphics card memory type: GDDR3, Memory bus: 64 bit, Memory clock speed: 1200 MHz. Maximum resolution: 2560 x 1600 pixels. DirectX version: 11, OpenGL version: 3.2. Interface type: PCI Express 2.0. Cooling type: Passive

Processor
CUDA *
No
Graphics processor family *
AMD
Graphics processor *
Radeon HD5450
Processor frequency *
650 MHz
Maximum resolution *
2560 x 1600 pixels
Stream processors
80
Memory
Discrete graphics card memory *
0.5 GB
Graphics card memory type *
GDDR3
Memory bus *
64 bit
Memory clock speed
1200 MHz
Ports & interfaces
Interface type *
PCI Express 2.0
HDMI ports quantity *
1
DVI-I ports quantity *
1
Ports & interfaces
VGA (D-Sub) ports quantity
1
Performance
PhysX
No
TV tuner integrated *
No
DirectX version *
11
OpenGL version *
3.2
HDCP
Yes
Design
Cooling type *
Passive
Form factor
Half-Height/Half-Length (HH/HL)
Weight & dimensions
Depth
69 mm
Height
32 mm
Width
167.5 mm
Other features
Mac compatibility
No
HDMI
Yes
Country Distributor
United Kingdom 1 distributor(s)