location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

MSI R3450-TD256H graphics card GDDR2

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
MSI Check ‘MSI’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
R3450-TD256H
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
R3450-TD256H
Category:
The graphics card, also known as the video card, is the complete graphical subsystem of the PC. It is responsible for the quality and speed of video processing. For users that wish to play games or work with multimedia applications, it is especially important to have a video board with a high performance graphics processor and enough memory.
Graphics Cards Check ‘MSI’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by MSI: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 17658
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Feb 2020 11:32:00
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points MSI R3450-TD256H graphics card GDDR2
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - GDDR2
  • - 8192 x 8192 pixels 64 bit 1000 MHz
  • - DirectX version: 10.1 OpenGL version: 2.0
Long product name MSI R3450-TD256H graphics card GDDR2 :
The long product name of MSI R3450-TD256H graphics card GDDR2. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

R3450-TD256H - 256MB, GDDR2, 1000MHz, RADEON™ HD 3450, PCI Express
More>>>
MSI R3450-TD256H graphics card GDDR2:
The official description of MSI R3450-TD256H graphics card GDDR2 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

181 million transistors on 55nm fabrication process
PCI Express 2.0 x16 bus interface
64-bit GDDR2/GDDR3 memory interface
OpenGL 2.0 support
Bus Memory Controller
-Fully distributed design with 64-bit internal ring bus for memory reads and writes
Microsoft® DirectX® 10.1 support
- Shader Model 4.1
- 32-bit floating point texture filtering
- Indexed cube map arrays
- Independent blend modes per render target
- Pixel coverage sample masking
- Read/write multi-sample surfaces with shaders
- Gather4 texture fetching
Unified Superscalar Shader Architecture
- 40 stream processing units
- 128-bit floating point precision for all operations
- Command processor for reduced CPU overhead
- Shader instruction and constant caches
- Up to 16 texture fetches per clock cycle
- Up to 128 textures per pixel
- Fully associative multi-level texture cache design
- DXTC and 3Dc+ texture compression
- High resolution texture support (up to 8192 x 8192)
- Fully associative texture Z/stencil cache designs
- Double-sided hierarchical Z/stencil buffer
- Early Z test, Re-Z, Z Range optimization, and Fast Z Clear
- Lossless Z & stencil compression (up to 128:1)
- Lossless color compression (up to 8:1)
- 8 render targets (MRTs) with anti-aliasing support
- Physics processing support
Dynamic Geometry Acceleration
- High performance vertex cache
- Programmable tessellation unit
- Accelerated geometry shader path for geometry amplification
- Memory read/write cache for improved stream output performance
Anti-aliasing features
- Multi-sample anti-aliasing (2, 4, or 8 samples per pixel)
- Up to 24x Custom Filter Anti-Aliasing (CFAA) for improved quality
- Adaptive super-sampling and multi-sampling
- Temporal anti-aliasing
- Gamma correct
- Super AA (ATI CrossFire™ configurations only)
- All anti-aliasing features compatible with HDR rendering
Texture filtering features
- 2x/4x/8x/16x high quality adaptive anisotropic filtering modes (up to 128 taps per pixel)
- 128-bit floating point HDR texture filtering
- Bicubic filtering
- sRGB filtering (gamma/degamma)
- Percentage Closer Filtering (PCF)
- Depth & stencil texture (DST) format support
- Shared exponent HDR (RGBE 9:9:9:5) texture format support
ATI PowerPlay™
- Advanced power management technology for optimal performance and power savings
- Performance-on-Demand
- Central thermal management - on-chip sensor monitors GPU temperature and triggers thermal actions as required .
ATI Avivo™ HD Video and Display Platform
- Dedicated unified video decoder (UVD) for H.264/AVC and VC-1 video formats.
- Hardware MPEG-1, MPEG-2, and DivX video decode acceleration.
- ATI Avivo Video Post Processor.
- HDMI output support.
- Two integrated DisplayPort™ output supports.
- Two integrated 400 MHz 30-bit RAMDACs.
- Two integrated dual-link DVI display outputs.
- Two independent display controllers.
- Integrated AMD Xilleon™ HDTV encoder.
- MPEG-2, MPEG-4, DivX, WMV9, VC-1, and H.264/AVC encoding and transcoding.
- Seamless integration of pixel shaders with video in real time.
- VGA mode support on all display outputs.

Short summary description MSI R3450-TD256H graphics card GDDR2:
This short summary of the MSI R3450-TD256H graphics card GDDR2 data-sheet is auto-generated and uses the product title and the first six key specs.

MSI R3450-TD256H, GDDR2, 64 bit, 1000 MHz, 8192 x 8192 pixels

Long summary description MSI R3450-TD256H graphics card GDDR2:
This is an auto-generated long summary of MSI R3450-TD256H graphics card GDDR2 based on the first three specs of the first five spec groups.

MSI R3450-TD256H. Processor frequency: 600 MHz. Graphics card memory type: GDDR2, Memory bus: 64 bit, Memory clock speed: 1000 MHz. Maximum resolution: 8192 x 8192 pixels. DirectX version: 10.1, OpenGL version: 2.0, Dual Link DVI

Processor
Processor frequency *
600 MHz
Maximum resolution *
8192 x 8192 pixels
Memory
Graphics card memory type *
GDDR2
Memory bus *
64 bit
Memory clock speed
1000 MHz
Performance
DirectX version *
10.1
Shader model version *
4.1
OpenGL version *
2.0
HDCP
Yes
Performance
Dual Link DVI *
Yes
Full HD
Yes
Design
Form factor
Half-Height/Half-Length (HH/HL)
Packaging content
Bundled software
- GoodMem - LockBox - WMIinfo - MSI VIVID - MSI Live - MSI Secure DOC - MSI Live - E-Color - MediaRing - ShowShift - ThinSoft Be Twin - Adobe Acrobat Reader - Norton Internet Security 2005
Other features
Mac compatibility
No