location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

MSI 2M Intel Pentium G G3250 2 GB DDR3-SDRAM 500 GB HDD Windows 8.1 Desktop PC Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
MSI Check ‘MSI’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
2M
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PROBOX130 2M-006EU
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘MSI’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by MSI: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 14107
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points MSI 2M Intel Pentium G G3250 2 GB DDR3-SDRAM 500 GB HDD Windows 8.1 Desktop PC Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - PC Black 300 W
  • - Intel Pentium G G3250 3.2 GHz
  • - 2 GB DDR3-SDRAM 1600 MHz 1 x 2 GB
  • - 500 GB HDD
  • - Intel® HD Graphics
  • - Ethernet LAN 10,100,1000 Mbit/s
  • - Windows 8.1
Long product name MSI 2M Intel Pentium G G3250 2 GB DDR3-SDRAM 500 GB HDD Windows 8.1 Desktop PC Black :
The long product name of MSI 2M Intel Pentium G G3250 2 GB DDR3-SDRAM 500 GB HDD Windows 8.1 Desktop PC Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Pentium G3250 (3M Cache, 3.20 GHz), 2GB DDR3, 500GB HDD, Intel HD Graphics, Gigabit Ethernet, 300W, 7.82kg, Windows 8.1
More>>>
MSI 2M Intel Pentium G G3250 2 GB DDR3-SDRAM 500 GB HDD Windows 8.1 Desktop PC Black:
The official description of MSI 2M Intel Pentium G G3250 2 GB DDR3-SDRAM 500 GB HDD Windows 8.1 Desktop PC Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

PROBOX130 2M
- Intel® Haswell platform, up to 65W CPUs;
- Easy Assembling Storage bay;
- Military class 4;
- Low noise level;
- Flexible Extension ports;
- USB 3.0 (10x faster than USB 2.0), high speed transfer of digital files;
- 80 PLUS Power supply.

Micro-ATX platform with high performance
The ProBox130 is powered by 4th Generation Intel® Core™ processors. These new processors effectively enhance performance with reduced power consumption, and their graphics processing units are integrated into the CPUs on the same chips, which provides higher graphics capabilities, smoother high-definition video playback, as well as greater gaming experiences.

Friendly upgrade your storage
The ProBox130 is designed for users and commercial enterprises that require a easy to install storage bay for 5.25’’ ODD and 3.5’’ HDD together. When the case is opened, it can again be easily fixed with its custom designed latch. The storage housing can be released without loosening screws.

Sufficient Internal Extensional Ports
MSI ProBox130 still provides plenty of internal extensional ports, including a PCI-Ex16, a PCI-E and two PCI slots. Besides that, the PCI-E port enables the user to install the latest 801.11ac WiFi module, meeting the needs of both commercial and entertainment applications.

Low noise level
The ProBox130 with low-noise design, the noise level located near the breathing, it can provide a high level and quiet office environment for customers who very care the quiet.

Military Class 4 Components
The ProBox130 are equipped with highly-stable and high-quality military-grade parts and components which provide excellent stability, it a most important factor for commercial customer.

Short summary description MSI 2M Intel Pentium G G3250 2 GB DDR3-SDRAM 500 GB HDD Windows 8.1 Desktop PC Black:
This short summary of the MSI 2M Intel Pentium G G3250 2 GB DDR3-SDRAM 500 GB HDD Windows 8.1 Desktop PC Black data-sheet is auto-generated and uses the product title and the first six key specs.

MSI 2M, 3.2 GHz, Intel Pentium G, G3250, 2 GB, 500 GB, Windows 8.1

Long summary description MSI 2M Intel Pentium G G3250 2 GB DDR3-SDRAM 500 GB HDD Windows 8.1 Desktop PC Black:
This is an auto-generated long summary of MSI 2M Intel Pentium G G3250 2 GB DDR3-SDRAM 500 GB HDD Windows 8.1 Desktop PC Black based on the first three specs of the first five spec groups.

MSI 2M. Processor frequency: 3.2 GHz, Processor family: Intel Pentium G, Processor model: G3250. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics. Operating system installed: Windows 8.1. Power supply: 300 W. Chassis type: Desktop. Product type: PC. Weight: 7.82 kg. Product colour: Black

Processor
Processor manufacturer *
Intel
Processor family *
Intel Pentium G
Processor model *
G3250
Processor cores
2
Processor threads
2
Processor frequency *
3.2 GHz
Processor socket
LGA 1150 (Socket H3)
Processor cache
3 MB
Processor cache type
Smart Cache
System bus rate
5 GT/s
Bus type
DMI
FSB Parity
No
Processor lithography
22 nm
Processor operating modes
64-bit
Processor series
Intel Pentium G3000 series for Desktop
Processor codename
Haswell
Thermal Design Power (TDP)
53 W
Tcase
72 °C
PCI Express slots version
3.0
Maximum number of PCI Express lanes
16
PCI Express configurations
1x16, 2x8, 1x8+2x4
Number of processors installed
1
Stepping
C0
Maximum internal memory supported by processor
32 GB
Memory types supported by processor
DDR3-SDRAM
Memory clock speeds supported by processor
1333 MHz
Memory bandwidth supported by processor (max)
21.3 GB/s
ECC supported by processor
Yes
Memory
Internal memory *
2 GB
Maximum internal memory *
32 GB
Internal memory type
DDR3-SDRAM
Memory layout (slots x size)
1 x 2 GB
Memory clock speed
1600 MHz
Memory channels
Dual-channel
Storage
Total storage capacity *
500 GB
Storage media *
HDD
Optical drive type *
No
Number of storage drives installed
1
Number of HDDs installed
1
HDD capacity
500 GB
HDD interface
SATA III
HDD speed
5400 RPM
Card reader integrated
No
Graphics
On-board graphics card *
Yes
Discrete graphics card model *
Not available
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics
On-board graphics card base frequency
350 MHz
On-board graphics card dynamic frequency (max)
1100 MHz
Maximum on-board graphics card memory
1.7 GB
Number of displays supported (on-board graphics)
3
On-board graphics card DirectX version
11.1
Network
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Cabling technology
10/100/1000Base-T(X)
Wi-Fi *
No
Ports & interfaces
USB 2.0 ports quantity *
2
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
VGA (D-Sub) ports quantity
1
DVI port
No
HDMI ports quantity *
1
PS/2 ports quantity
1
Ethernet LAN (RJ-45) ports
1
Microphone in
Yes
Headphone outputs
1
Line-out
No
Line-in
Yes
Design
Chassis type *
Desktop
Placement supported
Horizontal/Vertical
Water cooling system
No
Product colour *
Black
Performance
Motherboard chipset
Intel® H81
Audio system
Realtek ALC887
Product type *
PC
Software
Operating system installed *
Windows 8.1
Drivers included
Yes
Trial software
MS Office 2013, Anti-Virus
Processor special features
Intel® Small Business Advantage (Intel® SBA)
No
Intel® Wireless Display (Intel® WiDi)
No
Intel 64
Yes
Enhanced Intel SpeedStep Technology
Yes
Embedded options available
No
Intel® InTru™ 3D Technology
No
Intel® Insider™
No
Intel® Clear Video HD Technology (Intel® CVT HD)
No
Intel Clear Video Technology
No
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel TSX-NI
No
Idle States
Yes
Thermal Monitoring Technologies
Yes
Intel Stable Image Platform Program (SIPP)
No
Intel® AES New Instructions (Intel® AES-NI)
No
Intel® Secure Key
Yes
Intel Trusted Execution Technology
No
Execute Disable Bit
Yes
Intel FDI Technology
No
Intel Flex Memory Access
No
Intel Fast Memory Access
No
Intel® Smart Cache
Yes
Intel Enhanced Halt State
Yes
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Processor package size
37.5 x 37.5 mm
Supported instruction sets
SSE4.1, SSE4.2
Processor code
SR1K7
Scalability
1S
CPU configuration (max)
1
Graphics & IMC lithography
22 nm
Thermal solution specification
PCG 2013C
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Stable Image Platform Program (SIPP) version
0.00
Intel Secure Key Technology version
1.00
Intel Virtualization Technology (VT-x)
Yes
Intel TSX-NI version
0.00
Intel Dual Display Capable Technology
No
Intel Rapid Storage Technology
No
Processor ARK ID
83538
Intel® Smart Response Technology
No
Intel® Rapid Start Technology
No
Intel® Turbo Boost Technology
No
Intel Smart Connect Technology
No
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® Quick Sync Video Technology
Yes
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Identity Protection Technology (Intel® IPT)
No
Intel® Anti-Theft Technology (Intel® AT)
No
Conflict-Free processor
Yes
Power
Power supply *
300 W
Weight & dimensions
Width *
101.7 mm
Depth *
392.4 mm
Height *
339.7 mm
Weight *
7.82 kg
Packaging content
Display included *
No
Mouse included
No
Keyboard included
No
Cables included
AC
Manual
Yes
Other features
Intel® Virtualization Technology (Intel® VT)
VT-x